EN
  • EN
  • DE

74LVT273PW

Part No 74LVT273PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Octal D flip-flop
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133208-74LVT273PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT273PW CAD Model

Description

Product Overview: 74LVT273PW by NXP Semiconductors

The 74LVT273PW is a high-performance, octal D-type flip-flop with a clear function, manufactured by NXP Semiconductors. This integrated circuit is designed to operate at a 3.3V power supply while offering 5V tolerant inputs, which makes it suitable for interfacing with 5V systems and thus providing a great deal of flexibility in mixed-voltage environments.

Encased in a TSSOP20 package, the 74LVT273PW is a space-saving solution for modern electronic applications that demand high-density surface mount technology. Its slim profile is ideal for compact circuit boards where space is at a premium, without compromising on performance or functionality.

Key Features

  • Power Supply: Designed for a 3.3V V<sub>CC operation, while 5V tolerant inputs allow for interfacing with higher voltage logic levels without the need for external level shifters.
  • High-Speed Performance: The device offers a high-speed throughput which is essential for fast data processing applications.
  • Low Power Consumption: The 74LVT273PW is part of the LVT family, which is known for low power consumption, making it ideal for battery-operated and power-sensitive designs.
  • Bus-Hold Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.
  • Edge-Triggered Flip-Flops: Each flip-flop is controlled by a clock input (CP) and an asynchronous clear input (MR).
  • Output Capability: Capable of driving 50 Ohm transmission lines, the device is suitable for backplane driving and other demanding applications.

Applications

The 74LVT273PW is a versatile component that can be used in a wide range of applications. It is particularly well-suited for use in:

  • Storage registers
  • Communication systems
  • Data manipulation
  • Embedded processing
  • Industrial control systems

With its robust design and reliable performance, the 74LVT273PW from NXP Semiconductors is a solid choice for designers looking to incorporate a dependable flip-flop logic device into their electronic systems. Its compatibility with both 3.3V and 5V logic levels, combined with power efficiency and high-speed operation, makes it a versatile and essential component in the creation of sophisticated digital circuits.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6020 $60.2000
235+ $0.4940 $116.0900
365+ $0.4786 $174.6890
500+ $0.4632 $231.6000
645+ $0.4477 $288.7665
865+ $0.4014 $347.2110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,390 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess