EN
  • EN
  • DE

74LVT245D

Part No 74LVT245D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Octal transceiver with direction pin 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133201-74LVT245D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT245D CAD Model

Description

Product Overview: 74LVT245D from NXP

The 74LVT245D is a high-performance, low-voltage, bi-directional transceiver designed by NXP Semiconductors. This integrated circuit is part of NXP's LVT (Low-Voltage Technology) family, which is known for its ability to operate at lower voltages while providing excellent speed and output drive capabilities. The 74LVT245D is specifically tailored for high-speed bidirectional communication between data buses.

Key Features

  • Bi-Directional Interface: With its bi-directional data interface, the 74LVT245D can transfer data in both directions, from A to B or B to A, making it highly versatile for data bus management.
  • Low-Voltage Operation: The device operates at a nominal supply voltage of 3.3V, which can range from 2.7V to 3.6V, providing compatibility with lower voltage systems and contributing to power conservation.
  • 5V Tolerant I/O Ports: Despite its low-voltage design, the I/O ports are 5V tolerant, allowing for interfacing with 5V logic levels without the risk of damage.
  • High Drive Capability: The 74LVT245D boasts a strong drive capability, with 64mA on the A ports and 32mA on the B ports, ensuring reliable signal transmission even in heavy load conditions.
  • Bus-Hold Function: The device features a bus-hold function, which maintains the last active state of the bus lines when they are left floating, reducing the need for external pull-up or pull-down resistors.

Applications

The 74LVT245D is suitable for various applications where efficient and reliable data transfer between different voltage domains is required. It is commonly used in:

  • Communication systems
  • Servers and networking equipment
  • Data storage devices
  • Industrial control systems
  • Embedded systems

Package and Quality

The 74LVT245D is available in a standard SO (Small Outline) 20-pin package, which is suitable for surface-mount technology (SMT). The package is designed to optimize board space and ensure a reliable connection to the printed circuit board (PCB). NXP's commitment to quality is evident in the 74LVT245D, which is manufactured to meet the stringent requirements of the industrial and automotive markets, ensuring high reliability and performance under various operating conditions.

With its combination of low-power operation, high-speed data transfer, and robust design, the 74LVT245D from NXP is an excellent choice for designers looking to bridge different logic levels while maintaining signal integrity and system reliability.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5076 $50.7600
245+ $0.4165 $102.0425
375+ $0.4035 $151.3125
515+ $0.3905 $201.1075
665+ $0.3775 $251.0375
890+ $0.3384 $301.1760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess