EN
  • EN
  • DE

74LVT245BDB

Part No 74LVT245BDB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Octal transceiver with direction pin (3-State)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133199-74LVT245BDB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT245BDB CAD Model

Description

The 74LVT245BDB from NXP Semiconductors is a high-performance, low-voltage BiCMOS device that integrates the functionality of an octal bidirectional transceiver with 3-state outputs. Designed to be used in 3.3V systems, it offers the ability to interface with 5V signal environments in a robust and power-efficient manner. This makes the 74LVT245BDB particularly suitable for mixed-voltage applications and for interfacing with microprocessors or memory devices in a variety of computing and telecommunications systems.

Key Features

  • Logic Type: Octal Bidirectional Transceiver
  • Voltage - Supply: 2.7V to 3.6V
  • Logic Level - Low: 0.8V (Max)
  • Logic Level - High: 2V (Min)
  • Max Data Rates: High-speed data transfer capabilities
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP-20

Performance and Applications

The 74LVT245BDB is designed to support high-speed data transfer while maintaining low power dissipation. It features an output capability of +64mA/-32mA, which allows for driving heavily loaded outputs with minimal distortion. The device also includes bus-hold data inputs, which eliminate the need for external pull-up resistors to hold unused or floating data inputs at a valid logic level.

This transceiver is ideal for applications where data needs to be transferred from one bus to another without signal degradation. Applications include, but are not limited to, servers, networking equipment, and data storage systems where signal integrity and power efficiency are critical.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74LVT245BDB is no exception, and it is manufactured to meet the highest industry standards. It is also supported by NXP's comprehensive technical documentation and customer support, ensuring that designers can integrate the device into their systems with confidence.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
Need more? Email Us
Genesys
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3317 $116.0950
540+ $0.3215 $173.6100
745+ $0.3111 $231.7695
965+ $0.3007 $290.1755
1,290+ $0.2696 $347.7840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,170 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess