EN
  • EN
  • DE

74LVT244APW,118

Part No 74LVT244APW,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 102475-74LVT244APW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT244APW,118 CAD Model

Description

Product Overview: 74LVT244APW,118

The 74LVT244APW,118 is a high-performance, low-voltage, octal buffer/line driver with 3-state outputs designed and manufactured by NXP Semiconductors. This integrated circuit is part of the LVT family, which stands for Low-Voltage Technology, and is specifically engineered to operate at a nominal voltage of 3.3V, making it suitable for interfacing with 3.3V logic levels in a wide range of applications.

Constructed with an advanced silicon-gate CMOS technology, the 74LVT244APW,118 offers the high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation. It is packaged in a 20-lead thin shrink small outline package (TSSOP), denoted by the 'PW' in its part number, providing a compact footprint that is ideal for space-constrained applications.

The device features eight non-inverting buffers with 3-state outputs, which can be used as line drivers for data transmission. The 3-state outputs ensure that the device can be connected directly to a bus-structured system. When the output enable (OE) input is high, the outputs are in a high-impedance state, which effectively disconnects the outputs from the bus. This allows for bidirectional data flow in a bus-oriented system without the risk of data contention.

Key specifications of the 74LVT244APW,118 include:

  • Supply voltage (Vcc) ranging from 2.7V to 3.6V
  • High-impedance off-state outputs for bus-oriented applications
  • Power-off disable outputs permit "live insertion"
  • Typical VOLP (output ground bounce) < 0.8V at Vcc = 3.3V, TA = 25°C
  • ESD protection exceeds JESD 22

This product is suitable for memory address driving and all kinds of buffering applications where low power dissipation and high noise immunity are primary concerns. It is widely used in computer motherboards, servers, networking and telecommunication equipment, and embedded systems.

The 74LVT244APW,118 is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. It is compliant with JEDEC standard no. 7A requirements and is compatible with both TTL input and output voltage levels. The product is supplied in a 20-pin TSSOP package, offering a reduced footprint compared to traditional DIP packages.

With its robust design and versatile features, the 74LVT244APW,118 from NXP is a preferred choice for designers looking for a reliable buffer/line driver solution that balances performance with power efficiency.

You May Also Be Interested in

Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3928 $55.7120
90+ $1.1429 $102.8610
140+ $1.1071 $154.9940
190+ $1.0714 $203.5660
245+ $1.0357 $253.7465
325+ $0.9286 $301.7950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess