EN
  • EN
  • DE

74LVT244AD

Part No 74LVT244AD
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, LVT SERIES, 2-FUNC, / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number 74LVT244
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 550503-74LVT244AD
Ultra Librarian 3D Model Ultra Librarian 74LVT244AD CAD Model

Description

Product Overview: 74LVT244AD from NXP

The 74LVT244AD is a high-performance, low-voltage BiCMOS device manufactured by NXP Semiconductors. This product belongs to the LVT family, which is known for its low-voltage operation and tolerance for 5V input levels. Designed to meet the demands of high-speed data transmission and system expansion in modern electronic applications, the 74LVT244AD is an octal buffer/line driver with 3-state outputs.

Key Features

  • Octal Buffers/Line Drivers: The device contains eight independent buffers/line drivers, providing ample capability for driving bus lines or buffering memory address registers.
  • 3-State Outputs: Each buffer has a corresponding 3-state output which allows for connection to a bus without interfering with other components. This feature is critical for bus-oriented systems.
  • Low-Voltage Operation: Operating at a voltage range of 2.7V to 3.6V, the 74LVT244AD is optimized for low-voltage applications, making it suitable for interfacing with modern low-voltage microprocessors and FPGAs.
  • High-Speed Performance: This device is designed to support high-speed signaling, which is essential for rapid data processing and communication.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, providing design flexibility and compatibility with mixed-voltage systems.
  • Low Power Dissipation: With its BiCMOS technology, the 74LVT244AD offers reduced power consumption, which is advantageous for power-sensitive designs.

Applications

The 74LVT244AD is versatile and can be used in a wide array of applications, including:

  • Bus driver interfaces
  • Memory address driving
  • Data communication systems
  • Computer peripheral driving
  • Microprocessor or microcontroller interfacing

Package and Quality

This device is offered in a 20-pin SO (small outline) package, which is suitable for surface-mount technology (SMT) and is widely used for its space-saving design. NXP's commitment to quality ensures that the 74LVT244AD meets strict industry standards for performance and reliability, making it a trusted choice for engineers and designers in various fields.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess