Product Overview: NXP 74LVT241DB
The NXP 74LVT241DB is a high-performance, low-voltage, octal buffer/line driver with 3-state outputs designed to provide the perfect solution for driving bus lines or buffer memory address registers. This integrated circuit is part of NXP's LVT (Low-Voltage Technology) family, which is known for its robust performance and compatibility with 3.3V systems, while also providing 5V tolerant I/O ports to ensure seamless integration with mixed-voltage environments.
Key Features
- 3.3V Power Supply: The device operates at a nominal voltage of 3.3V, making it suitable for low-voltage applications that require reduced power consumption without sacrificing performance.
- 5V Tolerant Inputs/Outputs: Inputs and outputs can tolerate 5V, allowing the device to be used in systems that interface with both 3.3V and 5V logic levels.
- High Drive Capability: The 74LVT241DB can drive up to 64mA at the outputs, providing strong signal integrity when driving heavy loads or long bus lines.
- 3-State Outputs: The outputs can be placed in a high-impedance state, which is essential for bus-oriented systems where multiple drivers must share the same bus lines.
- Low Power Dissipation: This device has been optimized for low power consumption, which is crucial for energy-sensitive applications.
- Fast Propagation Delays: The 74LVT241DB offers fast propagation delays, ensuring high-speed operation for critical applications.
Applications
The NXP 74LVT241DB is versatile and can be used in a variety of applications, including:
- Buffering and driving bus lines in computer systems and servers
- Memory address driving for high-speed cache
- Interfacing in mixed 3.3V/5V systems
- Industrial controls and automation systems
- Telecommunications equipment
Product Specifications
The device comes in a DB package, which is a small outline integrated circuit package that is both space-saving and suitable for high-density mounting. It features an industrial operating temperature range from -40°C to +85°C, making it reliable in extreme conditions. The 74LVT241DB is also compliant with JEDEC standard no. 7A, ensuring compatibility with standard logic levels and providing ease of design for engineers.
Overall, the NXP 74LVT241DB is a high-quality, reliable component that offers a blend of performance and efficiency, making it an excellent choice for designers who require a robust buffer/line driver for their digital systems.