EN
  • EN
  • DE

74LVT16373ADL

Part No 74LVT16373ADL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V LVT 16-bit transparent D-type latch 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133164-74LVT16373ADL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT16373ADL CAD Model

Description

Overview of Product 74LVT16373ADL from NXP

The 74LVT16373ADL is a high-speed, low-voltage, 16-bit transparent D-type latch with 3-state outputs from NXP Semiconductors. This integrated circuit is part of the LVT family, designed to provide optimal performance in 3.3V systems. It features a 5V tolerant input/output for interfacing with 5V logic levels, making it suitable for mixed-voltage applications and enabling it to support legacy devices within modern low-voltage systems.

Key Features

  • High-Speed Performance: The 74LVT16373ADL is engineered to operate at high speeds, which is essential for applications requiring fast data acquisition and processing.
  • Low-Voltage Operation: With a nominal operating voltage of 3.3V, it is optimized for low-power consumption, contributing to energy-efficient designs.
  • 5V Tolerant I/O: This feature allows for seamless integration with devices operating at different voltage levels, providing design flexibility and ease of use.
  • Transparent Latches: The transparent nature of the latches means that when the latch enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels set up at the D inputs.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up or pull-down resistors, saving board space and reducing component count.
  • 3-State Outputs: The outputs can be put in a high-impedance state, which is crucial for shared data lines and bus-oriented systems.

Applications

The 74LVT16373ADL is widely used in systems where a high data bandwidth and low power consumption are required. Its applications include:

  • Memory address latching
  • Data multiplexing
  • Bus interfacing
  • Data storage and retrieval systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74LVT16373ADL is no exception. It is designed to meet the stringent requirements of the commercial and industrial markets, ensuring stable and reliable operation in a wide range of environmental conditions.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Genesys
Need more? Email Us
Panasonic
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
STMicroelectronics
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
STMicroelectronics
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8829 $61.8030
160+ $0.7244 $115.9040
250+ $0.7018 $175.4500
345+ $0.6791 $234.2895
440+ $0.6565 $288.8600
590+ $0.5886 $347.2740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,660 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess