EN
  • EN
  • DE

74LVT16244BDGG,518

Part No 74LVT16244BDGG,518
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 107899-74LVT16244BDGG,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT16244BDGG,518 CAD Model

Description

Product Overview: 74LVT16244BDGG,518

The 74LVT16244BDGG,518 is a high-performance, low-voltage, 16-bit buffer and line driver designed and manufactured by NXP Semiconductors. This product is part of the LVT family, which is known for its low-voltage operation and tolerance to higher drive currents. It is specifically engineered to address the needs of high-speed signal transmission while maintaining low power dissipation.

Constructed with an advanced 3.3V CMOS technology, the 74LVT16244BDGG,518 is optimized for 5V tolerant I/O for interfacing with 5V logic levels. It features 16-bit high-speed non-inverting buffer/line drivers with 3-state outputs, which can be employed for driving heavily loaded outputs with up to 64mA of drive strength. This makes it suitable for interfacing with backplane buses or memory data paths where high data integrity is crucial.

The device is housed in a slim 48-pin TSSOP (Thin Shrink Small Outline Package) type package, with the part number suffix 'BDGG,518' indicating the packaging and tape and reel information for bulk orders. Its compact form factor is ideal for space-constrained applications while providing robust performance.

Key features of the 74LVT16244BDGG,518 include:

  • 3.3V operating voltage with 5V tolerant inputs and outputs for interfacing ease
  • High drive capability with 64mA output drive strength at 3.3V
  • Low power consumption, making it suitable for power-sensitive applications
  • Bus Hold data inputs eliminate the need for external pull-up resistors to hold unused or floating data inputs
  • High-impedance state during power up and power down to prevent unintended signal transmission
  • Compliance with JEDEC standard no. 8-1A for LVT (Low-Voltage Tolerant) devices
  • ESD protection exceeds JESD 22, ensuring reliability and robustness

Applications for the 74LVT16244BDGG,518 are diverse, ranging from communication infrastructure, computing, to high-speed data processing systems where signal integrity and power efficiency are of paramount importance. Its ability to interface with both 3.3V and 5V logic levels makes it highly versatile in mixed-voltage environments.

With its combination of high-speed performance, low power consumption, and robust design, the 74LVT16244BDGG,518 from NXP Semiconductors is a reliable choice for designers looking to optimize their digital systems for both speed and power efficiency.

You May Also Be Interested in

Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess