EN
  • EN
  • DE

74LVT1403DR

Part No 74LVT1403DR
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER/DRIVER 32TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Logic Type Driver/Receiver
Supply Voltage 2.7 V to 3.6 V
Number of Bits 12
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 165548-74LVT1403DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT1403DR CAD Model

Description

Product Overview: 74LVT1403DR by NXP

The 74LVT1403DR is a high-performance, low-voltage BiCMOS device manufactured by NXP Semiconductors. This integrated circuit is designed to meet the demands of high-speed data processing and communication systems, where low power consumption and reliable operation are critical. The 74LVT1403DR is part of NXP's LVT family, known for its robust performance and compatibility with 3.3V systems.

Key Features

  • Technology: The device is built using advanced BiCMOS technology, which allows for high-speed operation while maintaining low power dissipation.
  • Operating Voltage: It operates at a nominal supply voltage of 3.3V, with a tolerance of ±0.3V, making it suitable for low-voltage applications and ensuring compatibility with other 3.3V logic devices.
  • High-Speed Performance: The 74LVT1403DR is designed for high-speed interfacing, capable of handling fast signal transitions, which is essential for modern digital systems.
  • Drive Capability: It offers a strong drive capability, ensuring signals are transmitted with clarity and integrity, even over longer distances or through capacitive loads.
  • Package: The device comes in a compact and reliable SOIC package, designated with the "DR" suffix, which is suitable for surface-mount technology (SMT) and occupies minimal board space.
  • Compatibility: It is compatible with both TTL and CMOS logic levels, providing designers with the flexibility to interface with various types of digital circuits.

Applications

The 74LVT1403DR is versatile and can be used in a wide range of applications, including:

  • High-speed data processing systems
  • Telecommunications and networking equipment
  • Computers and computer peripherals
  • Signal conversion and interfacing circuits
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74LVT1403DR is subjected to rigorous testing and quality control measures to ensure it meets the industry's highest standards for performance and reliability. With its robust design and NXP's dedication to quality, this device is an excellent choice for designers looking for a reliable low-voltage, high-speed logic solution.

You May Also Be Interested in

ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1986 $58.5870
710+ $0.1630 $115.7300
1,100+ $0.1579 $173.6900
1,515+ $0.1528 $231.4920
1,955+ $0.1478 $288.9490
2,620+ $0.1325 $347.1500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,936 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess