EN
  • EN
  • DE

74LVT125PW-T

Part No 74LVT125PW-T
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 165547-74LVT125PW-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT125PW-T CAD Model

Description

Product Overview: 74LVT125PW-T from NXP

The 74LVT125PW-T is a high-performance, low-voltage, quad buffer/line driver with 3-state outputs, designed by NXP Semiconductors. This integrated circuit is part of the LVT family, which is known for its low-voltage operation and high-speed interfacing. It is particularly suitable for driving bus lines or buffer memory address registers in a wide range of applications.

Each of the four buffers in the 74LVT125PW-T has a 3-state output that can be controlled individually, providing high flexibility in bidirectional bus driving or isolation applications. The 3-state feature allows the outputs to be set to a high-impedance state, effectively disconnecting the output from the bus. This is essential for multiplexing signals or sharing bus lines without causing contention or data corruption.

Key Features

  • Supply Voltage Range: The 74LVT125PW-T operates at a supply voltage range of 2.7V to 3.6V, making it compatible with low-voltage systems and ensuring reduced power consumption.
  • High-Speed Performance: It offers high-speed performance with a typical propagation delay (tpd) of only 3.0 ns, ensuring fast signal processing for critical applications.
  • Low Power Dissipation: Its low power dissipation is ideal for power-sensitive designs, with a typical ICC of only 40 µA in the high-impedance state.
  • 5V Tolerant Inputs: Inputs are 5V tolerant, allowing interface with 5V logic levels without damage to the device.
  • Output Drive Capability: The device can drive 50 Ω transmission lines at 3.3V, providing robust signal integrity.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided on all pins to minimize the risk of damage from static electricity.

Applications

The 74LVT125PW-T is well-suited for a variety of applications, including:

  • Memory address driving
  • Bus isolation and multiplexing
  • Driving heavily loaded buses in industrial and telecommunications systems
  • Interfacing between different voltage domains

Its small footprint and TSSOP (Thin Shrink Small Outline Package) configuration make it an excellent choice for space-constrained applications. The 74LVT125PW-T is a versatile component that delivers performance and reliability for systems that require high-speed data transfer and low-voltage operation.

With its combination of features, the 74LVT125PW-T from NXP is a reliable choice for designers looking to optimize their high-speed digital interfaces while maintaining low power consumption and high noise immunity.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,750 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess