EN
  • EN
  • DE

74LVT02PW,118

Part No 74LVT02PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2.7 V to 3.6 V
Current - Output High, Low 20mA, 32mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 2.8ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 131384-74LVT02PW,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT02PW,118 CAD Model

Description

Product Overview: 74LVT02PW,118

The 74LVT02PW,118 is a high-performance, low-voltage quad 2-input NOR gate integrated circuit designed and manufactured by NXP Semiconductors. This IC is part of NXP's LVT (Low-voltage Technology) family, which is renowned for its low power consumption and high-speed operation. The 74LVT02PW,118 is a pivotal component in a wide range of digital systems where logic operations are essential.

Key Features

  • Logic Type: The device features four independent 2-input NOR gates, providing the fundamental logic operation required in digital circuits.
  • Operating Voltage: It operates at a nominal supply voltage of 3.3V, with a tolerance from 2.7V to 3.6V, making it compatible with other low-voltage logic devices and suitable for battery-operated applications.
  • High-Speed Performance: The 74LVT02PW,118 boasts a fast propagation delay, ensuring quick response times in critical applications.
  • Low Power Dissipation: Its low power consumption is a significant advantage for power-sensitive designs, contributing to energy efficiency and extended battery life in portable devices.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, allowing interfacing with higher voltage logic levels without the need for level shifters.
  • Output Capability: The IC can drive 50Ω transmission lines at 3.3V, which is ideal for driving long traces on a PCB or connecting to external components.
  • Package: It comes in a TSSOP14 (Thin Shrink Small Outline Package) with 14 pins, which is suitable for space-constrained applications.
  • ESD Protection: The device includes protection against electrostatic discharge, enhancing its robustness for industrial applications.

Applications

The 74LVT02PW,118 is versatile and can be used in various digital applications, including:

  • Computing systems where logic-based operations are required for processing and control.
  • Communication equipment, such as routers and switches, where signal integrity is crucial.
  • Portable devices, where low power consumption is essential to preserve battery life.
  • Industrial control systems that require high-speed and reliable logic operations.

In conclusion, the 74LVT02PW,118 from NXP is a robust and efficient solution for designers looking to implement NOR logic functions with high-speed performance and low power consumption in their digital systems. Its compatibility with low-voltage applications and 5V tolerant inputs make it a versatile choice for a wide range of electronic projects and products.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess