EN
  • EN
  • DE

74LVT00DB

Part No 74LVT00DB
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description Lvt Series Quad 2-INPUT Nand Gate PDSO14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-337
High Level Output Current -20 mA
Lead Free Yes
Low Level Output Current 32 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Supply Voltage 2.7 V
Number of Circuits 4
Number of Gates 4
Number of Pins 14
Propagation Delay 2.7 ns
RoHS Compliant
Win Source Part Number 1040614-74LVT00DB
Categories Logic - Gates and Inverters
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVT00DB CAD Model

Description

Product Overview: NXP 74LVT00DB

The NXP 74LVT00DB is a high-performance, low-voltage, quad 2-input NAND gate integrated circuit designed to operate at 3.3V. It is part of the LVT (Low-Voltage TTL) family, which is known for its low power consumption and high-speed operation. This product is specifically tailored for use in 3.3V systems but also offers 5V tolerant inputs, which provides a great deal of flexibility when interfacing with devices operating at different voltage levels.

Encased in a SSOP14 (Shrink Small Outline Package) that is both space-saving and conducive to efficient PCB (Printed Circuit Board) design, the 74LVT00DB is a versatile component suitable for a wide range of digital applications. The package's dimensions are optimized for improved high-frequency performance, which is essential in today's fast-paced digital environments.

This integrated circuit boasts several key features that make it an excellent choice for high-speed logic systems. Its fast switching characteristics are complemented by a balanced propagation delay and transition times, ensuring signals are processed quickly and consistently. Additionally, the 74LVT00DB is equipped with bus-hold circuitry, which eliminates the need for external pull-up or pull-down resistors and simplifies design.

Furthermore, the NXP 74LVT00DB supports live insertion and extraction, minimizing system disruptions during maintenance or upgrades. This feature, along with the device's power-off high impedance inputs and outputs, ensures that the IC can be integrated into systems with minimal risk of damage or data corruption.

The device also offers a wide operating temperature range, making it suitable for industrial applications where reliability under varying environmental conditions is crucial. With its low power dissipation, the 74LVT00DB is also an excellent choice for battery-operated devices where energy efficiency is a priority.

In summary, the NXP 74LVT00DB is a robust and reliable component that provides high-speed logic processing capabilities with the added benefits of low power consumption and 5V tolerant inputs. Its compact SSOP14 packaging and support for live insertion make it an adaptable solution for a multitude of digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess