EN
  • EN
  • DE

74LVCH245APW

Part No 74LVCH245APW
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS TRANSCEIVER, LVC/LCX/Z SERIE / Element Bit per Element Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP
Series 74LVCH
Package Bulk
Product Status Active
Base Product Number 74LVCH245
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 550383-74LVCH245APW
Ultra Librarian 3D Model Ultra Librarian 74LVCH245APW CAD Model

Description

Product Overview: 74LVCH245APW

The 74LVCH245APW from NXP Semiconductors is a high-performance, low-voltage CMOS device belonging to the LVCH family. This product is a Bi-directional Octal Level Shifter designed for operation with a 3.3V or 2.5V power supply, making it suitable for interfacing with 5V logic levels. It is a versatile component used in a variety of digital circuits where voltage level translation or buffering is required.

Key Features

  • Logic Type: Octal Transceiver, Non-Inverting
  • Supply Voltage Range: 1.2V to 3.6V
  • Logic Level Translation: Ability to translate between 5V and 3.3V/2.5V logic levels
  • Data Flow Direction: Bi-directional with direction control (DIR)
  • Output Current: High drive capability of ±24 mA at the output
  • Package: TSSOP-20 (Thin Shrink Small Outline Package)
  • ESD Protection: High Electrostatic Discharge (ESD) protection levels
  • Bus Hold: Built-in bus hold feature helps in retaining the last active state during Tri-State or power-down
  • Performance: Balanced propagation delays and transition times

Applications

The 74LVCH245APW is ideal for use in a broad range of applications, including:

  • Logic level shifting in multi-voltage systems
  • Bus interface or signal buffering between different voltage domains
  • Communication systems, servers, and telecom infrastructure
  • Microprocessor or microcontroller interfacing
  • Memory interfacing and bus management

Quality and Reliability

NXP Semiconductors ensures the highest standards of quality for its products. The 74LVCH245APW is no exception and is manufactured to provide reliable performance in demanding environments. Its robust design is capable of withstanding the rigors of commercial and industrial applications, ensuring longevity and consistent operation.

With its advanced features and proven technology, the 74LVCH245APW from NXP Semiconductors is a smart choice for designers looking to bridge voltage gaps in their digital systems while maintaining signal integrity and speed.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2380 $51.1700
515+ $0.1953 $100.5795
795+ $0.1892 $150.4140
1,095+ $0.1831 $200.4945
1,415+ $0.1770 $250.4550
1,895+ $0.1587 $300.7365
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess