EN
  • EN
  • DE

74LVCH162374ADGG

Part No 74LVCH162374ADGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit edge triggered D-type flip-flop with 30 ohmseries termination resistors; 5 V input/output tolerant; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133049-74LVCH162374ADGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVCH162374ADGG CAD Model

Description

Product Overview: 74LVCH162374ADGG from NXP

The 74LVCH162374ADGG is a high-performance, low-voltage 16-bit edge-triggered D-type flip-flop with a bus hold. This integrated circuit (IC) is manufactured by NXP Semiconductors, a trusted name in the electronics industry. The device is designed for use in applications where efficient data transfer and storage are essential, making it ideal for telecommunications, computing, and advanced digital systems.

With a 3.3V power supply, the 74LVCH162374ADGG operates at a lower voltage level, which reduces power consumption and allows for compatibility with modern microprocessor and microcontroller voltage levels. The device features 5V tolerant inputs/outputs for interfacing with 5V logic without the need for external components, simplifying design and reducing overall system cost.

The flip-flop's 16-bit width makes it suitable for handling wide data paths and bus interface applications. The edge-triggered design ensures that data is captured on the rising edge of the clock signal, providing precise timing control and synchronization with system operations. The flip-flops have individual clear inputs and output enable inputs, allowing for greater flexibility and control in data management.

One of the key features of the 74LVCH162374ADGG is its bus hold function, which maintains the last valid input state when no input is present, eliminating the need for external pull-up or pull-down resistors. This feature helps to reduce the number of components on the PCB and simplifies the design process.

The device is housed in a 48-pin TSSOP package (Type ADGG), offering a compact footprint for space-constrained applications. Its robust design ensures high ESD protection, and it is specified from -40°C to +85°C, providing reliable performance across a wide range of environmental conditions.

In summary, the 74LVCH162374ADGG from NXP is a versatile, low-voltage, high-performance 16-bit flip-flop that is well-suited for a variety of digital applications where data integrity and efficient power usage are of paramount importance. Its advanced features and reliable performance make it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9025 $58.0500
49+ $2.3815 $116.6935
76+ $2.3072 $175.3472
104+ $2.2326 $232.1904
134+ $2.1582 $289.1988
180+ $1.9350 $348.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess