EN
  • EN
  • DE

74LVC594ABQ

Part No 74LVC594ABQ
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit shift register with output register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133016-74LVC594ABQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC594ABQ CAD Model

Description

Product Overview: 74LVC594ABQ by NXP

The 74LVC594ABQ is a high-performance, 8-bit shift register with output latches and a storage register from NXP Semiconductors. This advanced IC is designed to operate with a 3.3V power supply, making it ideal for interfacing with low-voltage microprocessors and digital systems. It is part of the LVC family, which is known for its low-voltage operation and high-speed capabilities.

The device features an 8-bit serial-in, parallel-out shift register that enables the serial input of data which can then be outputted in a parallel format. A separate clock input is provided for the shift register and storage register, allowing for greater flexibility in data handling and control. Additionally, the 74LVC594ABQ boasts an output enable (OE) input that, when held high, disables the outputs, allowing them to enter a high-impedance state. This is particularly useful for shared bus configurations where multiple devices need to take turns driving the bus lines.

The 74LVC594ABQ is housed in a DHVQFN16 package, characterized by its small form factor and excellent thermal performance, making it suitable for space-constrained applications. The device operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Key features of the 74LVC594ABQ include:

  • 8-bit serial input to parallel output functionality
  • Separate clocks for shift and storage register for precise timing control
  • Output enable feature for high-impedance output state
  • Low-voltage operation at 3.3V
  • High-speed performance
  • Compliance with JEDEC standard no. 7A
  • Inputs accept voltages up to 5.5V
  • ESD protection exceeds JESD 22
  • Small DHVQFN16 package for space-saving applications

Applications for the 74LVC594ABQ are diverse, ranging from microprocessor systems and computer peripherals to data storage and communication devices. Its ability to shift data serially and output it in parallel makes it an excellent choice for digital signal processing, data acquisition systems, and any application requiring efficient data manipulation and interfacing.

With its combination of low-power consumption, high-speed operation, and robust feature set, the 74LVC594ABQ from NXP is an optimal solution for designers looking to improve their digital systems with reliable and efficient data handling capabilities.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Vishay
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess