EN
  • EN
  • DE

74LVC3GU04DP

Part No 74LVC3GU04DP
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Triple inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133000-74LVC3GU04DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC3GU04DP CAD Model

Description

Product Overview: 74LVC3GU04DP by NXP Semiconductors

The 74LVC3GU04DP is a high-performance, low-voltage, triple unbuffered inverter gate designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is part of the LVC family, which is renowned for its low voltage operation and compatibility with 3.3V and 5V systems. The device is optimized for use in a wide range of applications, from consumer electronics to industrial control systems.

Key Features

  • Low Voltage Operation: The 74LVC3GU04DP operates at a very low voltage range of 1.65V to 5.5V, making it suitable for battery-operated and portable devices.
  • High-Speed Performance: This IC offers a high-speed performance despite its low power consumption, ensuring efficient signal processing in critical applications.
  • Triple Inverter Gates: The device contains three independent inverter gates, providing flexibility in design and allowing for multiple uses within a single package.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is operating at a lower voltage, providing interface flexibility with higher voltage logic levels.
  • Low Power Dissipation: It has an extremely low static power consumption, which is crucial for energy-sensitive designs.
  • ESD Protection: The IC includes input and output protection against electrostatic discharge, ensuring the device's longevity and reliability in harsh environments.

Package and Quality

The 74LVC3GU04DP is offered in a TSSOP8 (Thin Shrink Small Outline Package) with 8 pins, which is ideal for space-constrained applications. This package is designed for surface mounting, which allows for efficient assembly and a compact overall design footprint.

Applications

With its versatile features, the 74LVC3GU04DP is suitable for a diverse range of applications including:

  • Logic level translation
  • Signal inversion
  • Wave shaping
  • Oscillator circuits
  • Glitch-free power-up/power-down circuitry

In summary, the 74LVC3GU04DP from NXP Semiconductors is a robust, versatile, and efficient solution for designers looking to incorporate inverter gates in their electronic projects. Its low voltage operation, high-speed performance, and 5V tolerant inputs make it an excellent choice for modern digital applications.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8910 $64.4550
11+ $10.5775 $116.3525
17+ $10.2472 $174.2024
24+ $9.9168 $238.0032
31+ $9.5865 $297.1815
41+ $8.5944 $352.3704
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess