The 74LVC38AD,118 is a high-performance, low-voltage CMOS product from NXP Semiconductors, designed to deliver the functionality of the 74HC/HCT logic family with the low power consumption and high noise immunity of CMOS technology. This particular device is a quad 2-input NAND gate with Schmitt-trigger inputs, which makes it a versatile component for a wide range of digital applications.
Key Features
- Logic Type: Quad 2-input NAND Schmitt trigger
- Supply Voltage Range: 1.2V to 3.6V, making it suitable for low-power and battery-operated devices.
- Logic Case Style: SOIC with a package of 14 pins for surface mount technology.
- Operating Temperature: Ranges from -40°C to +125°C, ensuring reliability in a wide range of environmental conditions.
- Output Capability: Standard outputs with a 5V tolerant input for interfacing with 5V logic levels without damage.
- High-Speed: Propagation delay of just a few nanoseconds, providing quick response times for critical applications.
Applications
The 74LVC38AD,118 is ideal for use in:
- Logic level translation
- Wave and pulse shapers
- Oscillators
- High-speed signal processing
- Complex digital systems requiring noise filtering on input signals
Product Advantages
One of the key advantages of the 74LVC38AD,118 is its ability to interface with 5V systems, allowing for flexible integration into various digital environments. The Schmitt-trigger inputs also provide enhanced noise immunity and stable output signals, which are crucial for applications in noisy environments. Additionally, the low-power consumption helps in designing energy-efficient systems.
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and the 74LVC38AD,118 is no exception. It is manufactured to high standards, ensuring dependable performance and a long operational life. This product is RoHS compliant and is suitable for use in environmentally sensitive applications.