EN
  • EN
  • DE

74LVC32APW.118

Part No 74LVC32APW.118
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer NXP
Win Source Part Number 165507-74LVC32APW.118
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC32APW.118 CAD Model

Description

Overview of NXP 74LVC32APW.118

The NXP 74LVC32APW.118 is a high-performance, low-voltage CMOS device that belongs to the 74LVC family. This integrated circuit is designed to provide optimal functionality in digital systems where low-voltage operation is essential. It features four independent OR gates, making it a versatile component for a wide range of logic operations.

Key Features

  • Logic Type: The device comprises four 2-input OR gates, providing the basic operations needed for various logical functions in digital circuits.
  • Supply Voltage: It operates at a very low voltage range of 1.2V to 3.6V, which is ideal for battery-operated and portable devices where power conservation is crucial.
  • High-Speed Operation: The 74LVC32APW.118 is capable of fast switching, with propagation delays typically around 3.7ns at a 3.3V supply voltage, ensuring high-speed performance in critical applications.
  • Output Current: This device can drive up to 24mA at the output, allowing it to control LEDs or interface with other logic families seamlessly.
  • Package: It comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications.
  • 5V Tolerant Inputs: Inputs can tolerate 5V signals without damage, making the device compatible with TTL level logic interfaces.
  • Low Power Dissipation: With its low power consumption, the 74LVC32APW.118 is an energy-efficient choice for modern electronic designs.

Applications

The NXP 74LVC32APW.118 is used in a variety of applications due to its flexibility and performance. It is commonly found in:

  • Control systems
  • Communication devices
  • Data processing
  • Computers and computer peripherals
  • Battery-powered devices
  • Portable electronics

Quality and Reliability

NXP is known for its commitment to quality, and the 74LVC32APW.118 is no exception. This product is manufactured to the highest standards, ensuring reliable performance in even the most demanding conditions. With its robust design and NXP's rigorous testing procedures, you can trust this component to deliver consistent results across its operational lifespan.

Whether you're designing a new system or upgrading an existing one, the NXP 74LVC32APW.118 offers the performance and reliability you need in a compact, low-voltage logic gate package.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1660 $50.6300
735+ $0.1363 $100.1805
1,140+ $0.1320 $150.4800
1,570+ $0.1277 $200.4890
2,025+ $0.1235 $250.0875
2,715+ $0.1107 $300.5505
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,100 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess