EN
  • EN
  • DE

74LVC30ABQ/S711

Part No 74LVC30ABQ/S711
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 729204-74LVC30ABQ/S711
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC30ABQ/S711 CAD Model

Description

Product Overview

The 74LVC30ABQ/S711 is a high-performance, low-voltage 8-input NAND gate produced by NXP Semiconductors. This advanced logic gate is part of the LVC family, which is renowned for its low-voltage operation and high-speed interface technology. The 74LVC30ABQ/S711 is designed to operate from a 1.2V to 3.6V VCC supply voltage, making it suitable for battery-operated and low-power applications.

Key Features

  • Low Voltage Operation: The device operates on a supply voltage range of 1.2V to 3.6V, which is ideal for portable and low-power electronics.
  • High-Speed Performance: It offers high-speed performance with a typical propagation delay of only a few nanoseconds, ensuring quick response times for critical applications.
  • Power Efficiency: The 74LVC30ABQ/S711 is designed to have a low power consumption, with a very low quiescent current, even when operating at higher frequencies.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, making the device compatible with TTL levels and enabling it to be used in mixed-voltage systems without the need for additional level shifting.
  • High Drive Capability: This product can drive up to 50mA of output current, allowing direct driving of LEDs or other high-current loads.
  • ESD Protection: It includes robust ESD protection, ensuring the device is safeguarded against electrostatic discharges during handling and operation.

Applications

The 74LVC30ABQ/S711 is suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Computing and data storage systems
  • Signal processing circuits
  • Control logic in industrial systems
  • Telecommunication infrastructure

Packaging and Quality

This product is available in a DHVQFN20 package, which is a leadless, plastic, and thin quad flat package with no leads and a 2.5mm x 4.5mm body size. The package is designed for space-constrained applications and offers excellent thermal performance. NXP Semiconductors is committed to maintaining the highest quality and reliability standards, and the 74LVC30ABQ/S711 is no exception, meeting stringent industry requirements for performance and robustness.

Overall, the 74LVC30ABQ/S711 from NXP is a versatile and reliable component for designers looking to incorporate an 8-input NAND gate into their low-voltage or power-sensitive applications.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess