Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815967-74LVC2T45DC
Ultra Librarian 3D Model Ultra Librarian 74LVC2T45DC CAD Model

Description

Product Overview: 74LVC2T45DC - NXP Semiconductors

The 74LVC2T45DC is a state-of-the-art, dual-bit, non-inverting bus transceiver designed by NXP Semiconductors. This advanced device is crafted to provide seamless data transfer between two bidirectional lines where level shifting is required due to differences in operating voltage between the two buses. The 74LVC2T45DC is engineered to be compatible with LVC logic family inputs and is a perfect fit for mixed-voltage applications that require a flexible interface.

Key Features:

  • Voltage Level Translation: The device supports voltage level translation from 1.65V to 5.5V on both the A and B ports, making it versatile for multi-voltage systems.
  • Dual Supply Operation: It operates with two independent power supplies; one for each side of the bus, allowing for translation between different logic levels.
  • High-Speed Performance: The 74LVC2T45DC boasts high-speed performance with a maximum data rate that ensures efficient communication between devices.
  • Low Power Consumption: Designed for energy efficiency, this transceiver has a low power consumption, which is ideal for battery-operated and power-sensitive applications.
  • ESD Protection: It has robust electrostatic discharge (ESD) protection, thereby increasing the reliability and longevity of the product in harsh environments.
  • Wide Operating Temperature: The device can operate over a wide temperature range, making it suitable for industrial applications.

Applications:

The 74LVC2T45DC is a versatile component that can be used in a variety of applications where interfacing between different voltage domains is required. It is particularly useful in:

  • Multivoltage communication systems
  • Signal bridging between different logic levels
  • Microcontroller-based systems that interface with peripherals operating at different voltages
  • Level translation for mixed-mode signal operations

Product Specifications:

For detailed product specifications, please refer to the official NXP Semiconductors datasheet for the 74LVC2T45DC. This will provide comprehensive electrical characteristics, pin configuration, and package details necessary for design and implementation.

The 74LVC2T45DC from NXP Semiconductors represents a blend of performance, flexibility, and reliability, making it an essential component for modern electronic designs requiring level translation solutions.

You May Also Be Interested in

Phoenix Contact
MOD REPEATER 4-WAY DIN RAIL
Need more? Email Us
ECAD model for 2708863
Maxim Integrated
Fiber Channel Repeater 2.125Gbps 3.3V 16-Pin QSOP EP / IC FIB REPEATER DUAL
Need more? Email Us
ECAD model for MAX3773CEE+
Inphi Corporation
OCTAL 10G WITH QUAD EDC SECURITY
Lowest to $175.7576
ECAD model for WPCS4317C.B0-900214
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2313999
Inphi Corporation
CS7002 - 2X10G XAUI TO XFI OTN G
Need more? Email Us
ECAD model for HPCS7002C.A0-998958
Inphi Corporation
OCTAL 15 GBPS PHY WITH 16 PORT C / Serial 15 Gbps Octal PHY with 16 Port CDR
Lowest to $104.9886
ECAD model for WPCS4343C.A2-900365
Nuvoton Technology Corporation of America
IC
Lowest to $2.7424
ECAD model for NPCT501MA1WX
Inphi Corporation
IC ETH AGGREGATOR
Lowest to $653.9873
ECAD model for RPCS6001C.A0-998962
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2902856

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2021 $50.5250
530+ $0.1893 $100.3290
825+ $0.1829 $150.8925
1,180+ $0.1701 $200.7180
1,530+ $0.1637 $250.4610
1,910+ $0.1573 $300.4430
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 250 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention