EN
  • EN
  • DE

74LVC2G53DC-G

Part No 74LVC2G53DC-G
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 2X1 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 3.8ns, 3.8ns
-3db Bandwidth 300MHz
Charge Injection 7.5pC
Channel Capacitance(CS off, CD off) 6pF
Max Leakage Current (IS off) 5μA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-VSSOP, US8
Win Source Part Number 053151-74LVC2G53DC-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G53DC-G CAD Model

Description

Product Overview: NXP 74LVC2G53DC-G

The NXP 74LVC2G53DC-G is a high-performance, dual single-pole double-throw analog switch that is part of NXP's 74LVC family of products. This switch is designed for use in a wide range of applications, from consumer electronics to industrial automation systems. Its versatility and reliability make it an excellent choice for designers looking for a switch that can handle both digital and analog signals.

Key Features

  • Wide Supply Voltage Range: The 74LVC2G53DC-G operates over a wide supply voltage range from 1.65V to 5.5V, which allows it to be used in various logic level environments.
  • Low Power Consumption: This switch is designed for low power consumption, making it ideal for battery-operated devices.
  • High Speed: With its fast switching speed, the 74LVC2G53DC-G is suitable for high-frequency applications, ensuring minimal signal delay.
  • Low On-State Resistance: The device features a low on-state resistance, which minimizes power loss and heat generation when the switch is in the on position.
  • 5V Tolerant Inputs: The inputs are 5V tolerant, which means they can handle 5V logic levels even when the device is powered by a lower supply voltage.
  • ESD Protection: It includes electrostatic discharge (ESD) protection, which safeguards the switch against the damages caused by static electricity.
  • Multiple Configurations: The switch can be configured in multiple ways, allowing for flexibility in signal routing within a circuit.

Applications

The NXP 74LVC2G53DC-G is suitable for a variety of applications, including but not limited to:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Audio and video signal routing
  • Data bus management and switching
  • Communication systems
  • Portable devices

Quality and Reliability

NXP is known for its commitment to quality, and the 74LVC2G53DC-G is no exception. It is manufactured using advanced silicon-gate CMOS technology, which ensures high performance and robustness. The device is also compliant with JEDEC standards and is available in a lead-free package, making it suitable for eco-friendly applications.

Overall, the NXP 74LVC2G53DC-G is a versatile, high-performance analog switch that offers designers the reliability and flexibility needed for today's complex electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess