The NXP 74LVC2G32DC.125 is a high-performance, dual 2-input OR gate that operates from a 1.65 V to 5.5 V supply voltage range. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments. It is designed for use in a wide variety of applications, ranging from consumer electronics to industrial control systems.
Key Features:
- Logic Type: OR gate
- Number of Circuits: 2
- Inputs per Circuit: 2
- Output Drive Capability: +/-24 mA at 3.3 V
- Supply Voltage Range: 1.65 V to 5.5 V
- Logic Level Compatibility: LVTTL, LVCMOS
- Propagation Delay Time: 3.7 ns at 3.3 V, 15 pF
- Operating Temperature Range: -40°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: 8-VFSOP (0.091", 2.30mm Width)
The 74LVC2G32DC.125 is designed to provide optimal performance in terms of speed and power consumption. The device features a 5 V tolerant input which allows for the use of this device in a mixed-voltage environment where the signal input may come from a 5 V source. This attribute makes it particularly suitable for interfacing with legacy systems while still benefiting from the low power consumption of the LVC family.
With its wide operating temperature range, the 74LVC2G32DC.125 is reliable in various challenging environments, ensuring consistent performance regardless of external conditions. The small 8-VFSOP package makes it ideal for space-constrained applications where board real estate is at a premium.
Applications:
- Smartphones and Tablets
- Portable Electronics
- Embedded Systems
- Industrial Control Systems
- Networking Equipment
In summary, the NXP 74LVC2G32DC.125 is a versatile, high-performance component that offers the benefits of low power consumption and high-speed operation, making it an excellent choice for a wide range of electronic applications.