EN
  • EN
  • DE

74LVC2G125GN/S500

Part No 74LVC2G125GN/S500
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1405+Rohs
Reference case SMD
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 744035-74LVC2G125GN/S500
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G125GN/S500 CAD Model

Description

Product Overview: 74LVC2G125GN/S500

The 74LVC2G125GN/S500 is a high-performance, dual non-inverting buffer/line driver with 3-state outputs, designed and manufactured by NXP Semiconductors. This integrated circuit is part of the LVC family, which operates with a low-voltage and high-speed CMOS technology, making it suitable for a wide range of applications including mobile phones, computing, consumer electronics, and more.

Key Features

  • Logic Type: Dual Buffer/Line Driver with 3-state outputs.
  • Supply Voltage Range: 1.65V to 5.5V, providing compatibility with various logic levels and enabling use in mixed-voltage systems.
  • High Speed: Propagation delay (tpd) is only 3.7ns at VCC = 3.3V, ensuring fast response times for critical applications.
  • Low Power Consumption: This device has a reduced power consumption, making it ideal for battery-operated and power-sensitive designs.
  • Output Capability: Capable of driving +24 mA at the output, allowing it to drive multiple loads or long traces.
  • ESD Protection: Features high electrostatic discharge (ESD) protection levels, with inputs and outputs that can withstand ±8 kV contact discharge, ensuring robustness in harsh environments.
  • Temperature Range: Designed to operate over a broad temperature range from -40°C to +125°C, suitable for industrial applications.
  • Package: Housed in a space-saving XSON8 package, which is optimized for minimal footprint and high packing density on PCBs.

Applications

The 74LVC2G125GN/S500 is versatile and can be used in various digital applications. Its dual buffer design with 3-state outputs makes it particularly useful for driving buses, where multiple drivers need to be connected without interference. It can also be used for line driving, signal buffering, and in systems that require level shifting between different operating voltages.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74LVC2G125GN/S500 is produced with strict quality control processes and is subjected to rigorous testing to ensure it meets the high standards expected by designers and engineers in the industry.

This product is a reliable choice for anyone looking to incorporate a high-performance, dual non-inverting buffer/line driver into their electronic designs. With its wide operating voltage range, low power consumption, and robust protection features, the 74LVC2G125GN/S500 from NXP is an excellent component for modern digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4592 $58.8064
41+ $2.8390 $116.3990
63+ $2.7501 $173.2563
87+ $2.6611 $231.5157
113+ $2.5733 $290.7829
151+ $2.3065 $348.2815
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess