EN
  • EN
  • DE

74LVC241ADB

Part No 74LVC241ADB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer/line driver with 5-volt tolerant inputs/outputs 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132874-74LVC241ADB
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC241ADB CAD Model

Description

The NXP 74LVC241ADB is a high-performance, low-voltage Octal Buffer/Line Driver with 3-state outputs designed to provide a feature-rich solution for a wide range of applications. This integrated circuit is part of the LVC family, which operates on a 3.3V supply while maintaining 5V tolerant inputs.

Key Features

  • Supply Voltage: Compatible with a 2.7V to 3.6V V<sub>CC operational range, making it ideal for low-voltage applications.
  • 5V Tolerant Inputs: Inputs can tolerate 5V signals, allowing for interface flexibility with higher voltage logic levels without the need for external level shifters.
  • High-Speed Operation: With propagation delay times significantly lower than industry standards, this device ensures swift data transmission, enhancing overall system performance.
  • Octal Configuration: Features eight buffers/line drivers with 3-state outputs, providing ample channels for data transfer or signal buffering.
  • Bus-Hold Feature: The inputs have a built-in bus-hold feature, which eliminates the need for external pull-up or pull-down resistors and helps to prevent floating inputs.
  • Power-Down Protection: Inputs and outputs are equipped with power-down protection, ensuring that the device remains protected if the power supply is removed.
  • Low Power Consumption: The IC boasts low static and dynamic power consumption, contributing to energy-efficient designs.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection shields the device from static damage during handling and operation.

Applications

The 74LVC241ADB is suitable for a multitude of applications, including but not limited to:

  • Memory address drivers
  • Data transmission and buffering
  • Bus-oriented systems
  • Microprocessor or microcontroller interfacing

Package and Quality

This device is available in a SSOP20 package, which is compact and suitable for space-constrained applications. It is also compliant with JEDEC standards for assured reliability. The NXP commitment to quality ensures that the 74LVC241ADB meets rigorous industry standards for performance and robustness.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2379 $58.2855
595+ $0.1952 $116.1440
915+ $0.1894 $173.3010
1,260+ $0.1836 $231.3360
1,635+ $0.1767 $288.9045
2,175+ $0.1594 $346.6950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess