EN
  • EN
  • DE

74LVC1GU04G+125

Part No 74LVC1GU04G+125
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer NXP
Win Source Part Number 165491-74LVC1GU04G+125
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC1GU04G+125 CAD Model

Description

Product Overview: 74LVC1GU04G+125 by NXP Semiconductors

The 74LVC1GU04G+125 is a high-performance, single-gate inverter chip designed and manufactured by NXP Semiconductors. This compact and efficient integrated circuit (IC) is part of NXP's 74LVC family, which is known for its low-voltage operation and compatibility with 3.3V and 5V systems. The 74LVC1GU04G+125 is particularly suitable for a wide range of applications, including mobile phones, computing devices, and various types of consumer electronics that require logic-level conversions or signal processing.

Key Features

  • Operating Voltage: The device operates on a supply voltage range from 1.65V to 5.5V, making it versatile for use in systems with different power requirements.
  • High-Speed Performance: With a typical propagation delay of only a few nanoseconds, the 74LVC1GU04G+125 ensures swift signal processing, which is crucial for high-speed data communication and computing tasks.
  • Low Power Consumption: The IC is designed for low power consumption, which is essential for battery-powered applications where energy efficiency is a priority.
  • Input and Output Compatibility: Inputs are tolerant to 5.5V, allowing for interfacing with higher voltage logic levels without the need for external components, while outputs support both 3.3V and 5V logic levels.
  • ESD Protection: The device includes input and output protection against electrostatic discharge (ESD), ensuring robustness and reliability in harsh environments.
  • Package: The 74LVC1GU04G+125 comes in a variety of package options, including the very small and leadless DFN package, which is ideal for space-constrained applications.

Applications

The versatility of the 74LVC1GU04G+125 makes it suitable for a broad array of applications. It can be used for logic level shifting, signal inversion, pulse shaping, and as a basic building block in digital circuits. Its small footprint and low power consumption are particularly beneficial for portable and battery-operated devices.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74LVC1GU04G+125 is subjected to rigorous testing and quality control measures to ensure it meets industry standards for performance and longevity. This dedication to quality makes NXP's products trusted by engineers and designers across various sectors of the electronics industry.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess