EN
  • EN
  • DE

74LVC1G58GM

Part No 74LVC1G58GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power configurable multiple function gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132834-74LVC1G58GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G58GM CAD Model

Description

Product Overview: 74LVC1G58GM from NXP

The 74LVC1G58GM is a versatile, high-performance configurable multiple-function gate from NXP Semiconductors. Designed to operate from a 1.65 V to 5.5 V power supply, it is part of the 74LVC family, which is renowned for its low-voltage operation and low-power consumption. This makes the 74LVC1G58GM an ideal choice for use in a wide range of applications, including mobile phones, PDAs, computers, and other electronic devices where power efficiency is crucial.

With its small footprint, the 74LVC1G58GM comes in a space-saving 6-pin XSON package, which is perfect for compact circuit board designs. Its flexibility is one of its key features, as it is capable of performing a multitude of logical functions based on how its inputs are configured. The device can be set up to function as an AND, NAND, OR, NOR, XOR, XNOR, inverter, or buffer gate, providing designers with the ability to implement multiple logic functions with a single IC, thus reducing part count in complex designs.

The 74LVC1G58GM offers excellent propagation delay and output transition times, which are critical parameters for high-speed logic operations. It also features Schmitt-trigger action at all inputs, which makes it tolerant to slower input rise and fall times, thus providing better noise immunity and allowing it to be used in environments with higher electrical noise.

Additionally, the 74LVC1G58GM boasts a 5V tolerant input which allows for interfacing with 5V logic levels without the risk of damage, making it compatible with older logic families and easing the migration to lower voltage systems. It also includes input and output over-voltage protection, ensuring the device's reliability and robustness under stressful conditions.

In summary, the 74LVC1G58GM from NXP is a highly flexible and efficient configurable logic gate that is suitable for a multitude of applications where space is at a premium and power efficiency is a necessity. Its compatibility with various voltage levels and its robust protection features make it a smart choice for designers looking to create reliable and versatile digital circuits.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1074 $50.4780
1,135+ $0.0882 $100.1070
1,760+ $0.0854 $150.3040
2,420+ $0.0827 $200.1340
3,130+ $0.0799 $250.0870
4,190+ $0.0716 $300.0040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,123 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess