EN
  • EN
  • DE

74LVC1G17GW

Part No 74LVC1G17GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single Schmitt-trigger buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132797-74LVC1G17GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G17GW CAD Model

Description

Product Overview: 74LVC1G17GW from NXP Semiconductors

The 74LVC1G17GW is a high-performance, single Schmitt-trigger buffer produced by NXP Semiconductors, a leader in the electronic components industry. This integrated circuit (IC) is designed to provide a buffering function with Schmitt-trigger input, which enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals. It is part of the 74LVC family, which is known for its low-voltage operation and compatibility with TTL levels.

Key Features

  • Advanced 5V Tolerant Input: Despite operating at a low voltage of 1.65V to 5.5V, the inputs of the 74LVC1G17GW are 5V tolerant, enabling interfacing with a wide range of logic levels without the need for external components.
  • High-Speed Performance: The IC is capable of fast propagation delays, ensuring quick response times for critical applications.
  • Low Power Consumption: With its low-power architecture, the device is suitable for battery-operated and power-sensitive designs.
  • ESD Protection: Robust electrostatic discharge (ESD) protection is built into the device, safeguarding it against inadvertent static discharges which can be detrimental to electronic components.
  • Compact Package: The 74LVC1G17GW is available in a very small, leadless 5-pin package (SOT353), making it ideal for space-constrained applications.

Applications

The versatile nature of the 74LVC1G17GW makes it suitable for a broad range of applications, including but not limited to:

  • Wave shaping and noise filtering
  • Signal conditioning
  • Line driving
  • Logic level translation

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74LVC1G17GW is manufactured under strict quality control standards and is designed to meet the reliability demands of the most challenging applications. With its combination of performance, power efficiency, and design flexibility, the 74LVC1G17GW is an excellent choice for designers looking to enhance the robustness and responsiveness of their digital systems.

For more detailed information, including electrical characteristics and pin configurations, designers and engineers are encouraged to consult the datasheet and technical documentation provided by NXP Semiconductors.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
580+ $0.0863 $50.0540
1,415+ $0.0708 $100.1820
2,190+ $0.0686 $150.2340
3,015+ $0.0664 $200.1960
3,895+ $0.0642 $250.0590
5,220+ $0.0575 $300.1500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138,000 pieces
MOQ: 580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess