EN
  • EN
  • DE

74LVC1G175GM

Part No 74LVC1G175GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single D-type flip-flop with reset; positive-edge trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132792-74LVC1G175GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G175GM CAD Model

Description

Product Overview: 74LVC1G175GM by NXP Semiconductors

The 74LVC1G175GM is a high-performance, single D-type flip-flop with asynchronous clear functionality, brought to you by the renowned semiconductor manufacturer, NXP Semiconductors. This advanced logic device is part of NXP's 74LVC family, designed to operate at a broad voltage range while maintaining low power consumption and high noise immunity.

Key Features

  • Wide Supply Voltage Range: The 74LVC1G175GM operates over a 1.65 V to 5.5 V range, making it suitable for interfacing with 3.3V and 5V systems.
  • High-Speed Performance: With a maximum frequency of 235 MHz at 3.3V, this component offers fast data transfer, which is crucial for high-speed applications.
  • Low Power Consumption: This device is optimized for low power consumption, a critical feature for battery-powered and energy-efficient applications.
  • 5V Tolerant Inputs: Inputs can tolerate 5V, even when the device is operating at a lower voltage, providing design flexibility and protection against higher voltage levels.
  • ESD Protection: It features high electrostatic discharge (ESD) protection levels, ensuring robust performance in environments prone to static discharge.

Applications

The 74LVC1G175GM is ideal for a wide range of applications, including:

  • Memory address latching
  • Data storage and transfer
  • Control systems
  • Portable electronics
  • Microprocessor or microcontroller interface

Package Details

The device is housed in a space-saving, surface-mount XSON6 package, which is perfect for compact designs requiring high-density board placement. Its small form factor facilitates miniaturization of the overall system design.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74LVC1G175GM is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability in even the most demanding conditions.

In summary, the 74LVC1G175GM from NXP Semiconductors is a versatile and reliable component that provides designers with a high-performance solution for a variety of digital logic applications. Its robust feature set ensures it can meet the needs of the most challenging system requirements.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1122 $50.4900
1,090+ $0.0921 $100.3890
1,685+ $0.0892 $150.3020
2,315+ $0.0864 $200.0160
2,995+ $0.0835 $250.0825
4,015+ $0.0748 $300.3220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess