EN
  • EN
  • DE

74LVC1G125GV-Q100125

Part No 74LVC1G125GV-Q100125
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, LVC/LCX/Z SERIES / Element Bit per Element Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP
Series Automotive, AEC-Q100, 74LVC
Package Bulk
Product Status Active
Base Product Number 74LVC1G125
Standard Package 7,158 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260218-74LVC1G125GV-Q100125
Ultra Librarian 3D Model Ultra Librarian 74LVC1G125GV-Q100125 CAD Model

Description

Product Overview: 74LVC1G125GV-Q100125 by NXP

The 74LVC1G125GV-Q100125 is a high-performance, single buffer/line driver with a 3-state output from NXP Semiconductors. Designed to meet the rigorous standards of automotive applications, this device is part of the LVC family, which operates at a low voltage and with high-speed capabilities. The product is characterized for operation from -40°C to +125°C, making it suitable for harsh environments.

Key Features

  • Low Voltage Operation: The device operates at a 1.2V to 5.5V VCC supply voltage, which allows for use in mixed-voltage systems and ensures compatibility with lower voltage processors and logic systems.
  • High-Speed Performance: It offers high-speed performance with a typical propagation delay (tpd) of only 3.7ns at a 3.3V supply, ensuring quick signal processing for time-sensitive applications.
  • 5V Tolerant Inputs: Inputs can tolerate a voltage up to 5.5V, even when the device is operating at a lower voltage, providing interface flexibility and protection against higher voltage levels.
  • Low Power Consumption: The device has a low power consumption, making it ideal for power-sensitive applications.
  • Bus Hold Function: Equipped with a bus hold function, the device maintains the last input state whenever the input goes to a high impedance, preventing floating inputs and reducing the need for external pull-up or pull-down resistors.
  • Automotive-Qualified: The 74LVC1G125GV-Q100125 is qualified for automotive applications, ensuring reliability and performance under extreme conditions typical in automotive environments.
  • ESD Protection: It includes robust ESD protection, which helps to prevent damage from electrostatic discharges during handling and operation.

Applications

The device is versatile and can be used in a wide range of applications, especially where buffer functions are needed to drive lines or for signal integrity purposes. Typical applications include:

  • Automotive control systems
  • Signal buffering for bus lines
  • Logic level shifting
  • Memory and data management in embedded systems

The 74LVC1G125GV-Q100125 from NXP is an essential component for designers looking for a reliable and high-performing buffer/line driver that can withstand the demanding conditions of automotive and industrial applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess