EN
  • EN
  • DE

74LVC1G125CV

Part No 74LVC1G125CV
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+11+
Reference case SOT23-5
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 751535-74LVC1G125CV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC1G125CV CAD Model

Description

Product Overview: 74LVC1G125CV by NXP Semiconductors

The 74LVC1G125CV is a high-performance, single-bit buffer/line driver with 3-state output from NXP Semiconductors, designed to provide a feature-rich solution for contemporary electronic applications. This component is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with 5V systems, making it an ideal choice for interfacing with both 3.3V and 5V logic levels.

Key Features

  • High-Speed Interface: With its ability to support high-speed signal transmission, the 74LVC1G125CV is suitable for high-frequency applications, ensuring minimal propagation delay and efficient data handling.
  • Low Power Consumption: This device operates with a low power supply voltage range of 1.2V to 3.6V, which not only makes it energy-efficient but also versatile for various low-power applications.
  • 5V Tolerant Inputs: The inputs can tolerate 5V signals, even when the device is powered by a lower voltage supply. This feature allows for seamless integration with legacy systems without the need for level shifters.
  • 3-State Outputs: The 3-state output enables the device to be disconnected from the bus or shared signal lines, providing greater flexibility in complex circuits or when used in bus-oriented systems.
  • ESD Protection: The 74LVC1G125CV comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from the common causes of electronic failure and ensuring a longer operational lifespan.

Applications

The versatility of the 74LVC1G125CV makes it suitable for a wide range of applications, including:

  • Buffering and driving signals for bus interface or bus isolation
  • Memory address drivers, clock drivers, and bus transceivers
  • Portable and battery-powered electronics due to its low power requirements
  • Logic level translation for mixed-voltage systems

With its robust design and compatibility with various logic levels, the 74LVC1G125CV from NXP Semiconductors is an excellent choice for designers looking to enhance their digital systems with a reliable and efficient buffering solution. Its small footprint also makes it suitable for space-constrained applications where board real estate is at a premium.

You May Also Be Interested in

Panasonic
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Lowest to $2.5606

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess