EN
  • EN
  • DE

0520300429

Part No 0520300429
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FPC VERT 4POS 1.00MM PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features 4 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Through Hole
Manufacturer Molex, LLC
Series 52030
Package Tray
Part Status Obsolete
Operating Temperature Range -20°C ~ 80°C
Mounting Through Hole
Family Name 052030
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number 052030-0429, 52030-0429, 520300429, WM3367
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907205-0520300429
Ultra Librarian 3D Model Ultra Librarian 0520300429 CAD Model

Description

The Molex 520300429 is a Flat Flex Cable (FFC) or Flat Printed Circuit (FPC) connector. These connectors are designed for connecting FFC/FPC cables to printed circuit boards (PCBs). They offer a compact and reliable interconnection solution for various electronic applications where space is limited and a high-density connection is required.

Applications

  • LCD displays: Connecting LCD panels to driver boards.
  • Laptop computers: Interconnecting various internal components, such as the keyboard, touchpad, and display.
  • Mobile phones: Connecting displays, cameras, and other peripherals to the main PCB.
  • Printers: Connecting print heads to control boards.
  • Digital cameras: Connecting image sensors to processing boards.

Features

  • Compact design: Allows for high-density connections in space-constrained applications.
  • Zero Insertion Force (ZIF) or Low Insertion Force (LIF): Enables easy and reliable cable insertion and extraction.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • Various contact pitches: Available in different pitches (e.g., 0.5mm, 1.0mm) to accommodate various cable types.
  • High pin count: Supports a large number of signal lines.

Benefits

  • Space saving: Compact design minimizes board space requirements.
  • Easy assembly: SMT compatibility enables automated assembly, reducing manufacturing costs.
  • Reliable connection: ZIF/LIF mechanism ensures a secure and reliable connection.
  • Flexibility: Available in various configurations to meet different application needs.
  • Cost-effective: Provides a cost-effective interconnection solution.

Additional Details

The Molex 520300429 connector's specifications include the number of circuits (pins), the pitch (distance between pins), the orientation (top or bottom contact), and the termination style (SMT). It's crucial to refer to the Molex datasheet for the exact specifications of the connector, including the voltage and current ratings, the operating temperature range, the materials used in the construction, and the recommended PCB layout. The ZIF/LIF mechanism allows for easy insertion and removal of the FFC/FPC cable without requiring any special tools. The connector is typically made of high-temperature thermoplastic material suitable for reflow soldering processes.

You May Also Be Interested in

TE Connectivity
FLEX CABLE - AFE14T/AF14/AFE14T / 14 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 6.00" (152.40mm)
Lowest to $3.1719
Hirose Electric Co Ltd
CONN FPC BOTTOM 61POS 0.30MM R/A / 61 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $7.9063
TE Connectivity
FLEX CABLE - AFE06T/AF06/AFE06T / 6 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC BOTTOM 33POS 0.30MM R/A / 33 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $0.4366
AVX Corp/Kyocera Corp
FPC 0.5MM / 18 Position FPC Connector Contacts, Top and Bottom 0.016" (0.40mm) Surface Mount, Right Angle
Lowest to $0.4701
Hirose Electric Co Ltd
CONN FFC BOTTOM 13POS 0.50MM R/A / 13 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 80POS 0.50MM R/A / 80 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 12POS 2.54MM / 12 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $2.1186

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess