EN
  • EN
  • DE

74LVC163PW

Part No 74LVC163PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Presettable synchronous 4-bit binary counter; synchronous reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132744-74LVC163PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC163PW CAD Model

Description

Product Overview: 74LVC163PW by NXP Semiconductors

The 74LVC163PW is a high-performance, low-voltage 16-bit binary counter produced by NXP Semiconductors, a leader in the electronics industry. This integrated circuit (IC) is part of NXP's LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. The device is designed to operate with a power supply voltage ranging from 1.2V to 3.6V, making it an ideal choice for battery-operated and power-sensitive applications.

Encased in a TSSOP-16 (Thin Shrink Small Outline Package) configuration, the 74LVC163PW offers a compact footprint that is well-suited for space-constrained environments. The counter features four synchronous binary counter stages that are connected in series, allowing for binary counting up to 16 bits. It also includes a synchronous reset function that enables the counter to be quickly set to zero when required.

With its ability to interface directly with 5V systems, the 74LVC163PW provides a high degree of flexibility for designers looking to integrate the counter into mixed-voltage systems. This is facilitated by the IC's 5V tolerant inputs, which eliminate the need for external level shifters. Moreover, the device is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.

The 74LVC163PW is equipped with several other notable features, including an output capability of +24 mA / -24 mA, which allows for driving heavier loads when necessary. Additionally, the counter boasts low propagation delays and high noise immunity consistent with the LVC family's specifications. The IC also supports the bus-hold feature, which helps to retain the last active state during momentary disconnection, thus reducing the need for external pull-up or pull-down resistors.

Designed with the needs of high-speed digital systems in mind, the 74LVC163PW is suitable for a variety of applications, including telecommunications, computing, and advanced consumer electronics. Its robust performance and compatibility with existing 5V systems make it a versatile choice for designers looking to create efficient and reliable digital counting solutions.

Overall, the 74LVC163PW from NXP Semiconductors exemplifies the company's commitment to providing innovative, high-quality components that meet the evolving demands of the electronics industry.

You May Also Be Interested in

Vishay
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
STMicroelectronics
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Genesys
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Rohm Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3754 $58.1870
375+ $0.3084 $115.6500
580+ $0.2991 $173.4780
800+ $0.2888 $231.0400
1,035+ $0.2795 $289.2825
1,385+ $0.2506 $347.0810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,087 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess