EN
  • EN
  • DE

74LVC162245ADGG,118

Part No 74LVC162245ADGG,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer NXP
Series 74LVC
Packaging Reel(TR)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 1.2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style SMD/SMT
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Device Package 48-TSSOP
Win Source Part Number 121512-74LVC162245ADGG,118
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC162245ADGG,118 CAD Model

Description

NXP 74LVC162245ADGG,118 - 16-Bit Transceiver with Direction Pin

The NXP 74LVC162245ADGG,118 is a high-performance, 16-bit transceiver integrated circuit designed to address the needs of high-speed bidirectional communication in digital systems. This device belongs to the LVC family, which operates at a low voltage and with high-speed capabilities, making it suitable for interfacing with 3.3V and 5V systems.

Key Features:

  • Logic Family: LVC - Low-voltage CMOS
  • Operating Voltage: 1.2V to 3.6V, with 5V tolerant inputs
  • Bus Hold: Provided on data inputs to retain last input state when no driving signal is present
  • Direction Control: DIR pin controls the direction of data flow; data can be shifted from A to B or B to A
  • Output Capability: Capable of driving up to 24mA, allowing for direct drive of a wide range of loads
  • Speed: Fast propagation delays and output transition times
  • Pin Configuration: 48-pin TSSOP package (ADGG), offering a compact footprint for space-constrained applications
  • Temperature Range: Specified from -40°C to +125°C, suitable for industrial environments
  • ESD Protection: High electrostatic discharge protection on all pins
  • Compliance: Fully compliant with JEDEC standard no. 8-1A.

Applications:

The NXP 74LVC162245ADGG,118 is designed for a wide range of applications that require high-speed data transfer and voltage level translation. It is commonly used in:

  • Communications infrastructure
  • Computers and computer peripherals
  • Data storage and retrieval systems
  • High-speed data acquisition and processing
  • Consumer electronics

Quality and Reliability:

NXP Semiconductors is known for their commitment to quality and reliability, and the 74LVC162245ADGG,118 is no exception. This transceiver is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the high standards expected by the industry. Customers can trust this component to provide reliable performance in their electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,470 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess