EN
  • EN
  • DE

74LV374D

Part No 74LV374D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal D-type flip-flop; positive edge-trigger 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132599-74LV374D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV374D CAD Model

Description

74LV374D Octal D-Type Flip-Flop

The 74LV374D is a high-performance, low-voltage Si-gate CMOS device that is superior to most advanced CMOS compatible TTL families. Manufactured by NXP Semiconductors, this octal D-type flip-flop features 3-state non-inverting outputs for bus oriented applications.

The 74LV374D is part of the 74LV family, where LV stands for ‘low-voltage’. This means the device is optimized for operation at a nominal 3.3V supply voltage, with acceptable performance guaranteed between 2.0V and 3.6V, making it suitable for battery-operated and portable applications where power efficiency is key.

Each flip-flop has a 3-state output that provides a high impedance state, ensuring minimal power consumption when the device is not actively driving a load. The 3-state outputs also allow for direct connection to a bus-structured system without the need for interface or pull-up components.

The device features eight edge-triggered flip-flops with individual D-type inputs and 3-state outputs. The common clock (CP) and master reset (MR) inputs load and reset all flip-flops simultaneously. The flip-flops will store the state of their individual D-inputs that meet the setup and hold time requirements on the LOW-to-HIGH clock (CP) transition. A LOW on MR will reset the flip-flops, overriding the clock and data inputs.

The 74LV374D is packaged in a 20-pin SOIC (Small Outline Integrated Circuit) format, which is widely used and compatible with most PCB (Printed Circuit Board) design standards. Its low power consumption and high speed operation combined with true TTL compatibility makes it ideal for interfacing with microprocessors or microcontrollers in a wide range of electronic applications.

Key features of the 74LV374D include:

  • Wide operating voltage range (2.0V to 3.6V)
  • CMOS low power consumption
  • Direct interface with TTL levels
  • High impedance 3-state outputs
  • Edge-triggered flip-flops
  • Common clock and master reset
  • Compliance with JEDEC standard no. 7A
  • ESD protection:
    • HBM JESD22-A114F exceeds 2000 V
    • MM JESD22-A115-A exceeds 200 V
  • Multiple package options

Overall, the 74LV374D is a versatile and reliable component for any design requiring a low-voltage, high-speed octal D-type flip-flop with 3-state outputs.

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Analog Devices Inc.
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess