Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815937-74LV244AP
Ultra Librarian 3D Model Ultra Librarian 74LV244AP CAD Model

Description

Product Overview: 74LV244AP by NXP Semiconductors

The 74LV244AP is a high-performance, low-voltage Octal Buffer/Line Driver with 3-state outputs designed by NXP Semiconductors. This integrated circuit is part of the 74LV family, which operates at a lower voltage range, typically from 2.7V to 5.5V, making it suitable for battery-operated and power-sensitive applications.

With its robust design, the 74LV244AP provides a convenient solution for driving lines with high capacitance or for buffering memory address registers. It features eight non-inverting buffers with 3-state outputs, which can be used independently, allowing for flexibility in a variety of uses such as interfacing and bus driving in computing and telecom systems.

Key Features

  • Logic Family: The device belongs to the 74LV logic family, known for low-voltage operation and compatibility with TTL levels.
  • 3-State Outputs: Each buffer has a corresponding 3-state output control pin which can be used to put the output in a high-impedance state, thus enabling shared bus lines without contention.
  • Operating Voltage Range: The 74LV244AP operates over a wide voltage range of 2.7V to 5.5V, providing design flexibility for different voltage environments.
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads, the device ensures strong signal propagation for driving heavier loads.
  • High Noise Immunity: The device boasts a noise immunity greater than the standard 74LCX family, ensuring reliable operation in electrically noisy environments.
  • Input and Output Protection: Overvoltage tolerant inputs and outputs provide protection against voltage spikes, enhancing the durability and reliability of the device.

Applications

The 74LV244AP is versatile and can be used in a variety of applications, including:

  • Buffering memory address registers in computers and servers
  • Driving capacitive loads such as long cables or bus lines
  • Interfacing between different voltage domains within electronic systems
  • General-purpose logic applications where additional drive capability is required

Overall, the 74LV244AP from NXP Semiconductors is a reliable choice for designers looking for a low-voltage, high-performance octal buffer/line driver with 3-state outputs. Its compatibility with various logic families and its robust feature set make it an ideal choice for a wide range of electronic applications.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
ECAD model for HDCM3
NXP / Nexperia
NPN general purpose transistor
Need more? Email Us
ECAD model for ED1502E
Cypress Semiconductor Corp
IC CLOCK SPREAD SPECTRUM
Need more? Email Us
ECAD model for FS781BZB
Broadcom Limited
DUAL PORT NX1 DUAL MEDIA 1GB / X2 PCI EXPRESS DUAL-PORT GIGABIT ETHERNET CONTROLLER
Lowest to $292.3200
ECAD model for BCM5718B0KFBGG
Maxim Integrated
Authenticator Serial Interface 3-Pin SOT-23 T/R / 1-W PROTECT 192B EPROM W/SHA1,SO
Lowest to $3.2152
ECAD model for DS28E10R+T
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
ECAD model for ADAM-5000/485-AE
Texas Instruments
IC DIGITAL VIDEO SOC
Need more? Email Us
ECAD model for DMVA2ZCED
Bourns Inc.
TVS DIODE
Need more? Email Us
ECAD model for CDSOD523-T05
Broadcom Limited
SMALL CELL BASE BAND FOR THE RES
Need more? Email Us
ECAD model for BCM61755IFSBG1

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention