EN
  • EN
  • DE

74LV14APW

Part No 74LV14APW
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815936-74LV14APW
Ultra Librarian 3D Model Ultra Librarian 74LV14APW CAD Model

Description

Product Overview: 74LV14APW from NXP Semiconductors

The 74LV14APW is a high-performance, low-voltage Si-gate CMOS device that is part of NXP Semiconductors' advanced 74LV family. This integrated circuit is designed to provide robust performance for a wide range of applications requiring Schmitt-trigger inverting gates. The device is particularly suitable for use in systems that operate at low voltages, ranging from 2.0V to 5.5V, which makes it ideal for battery-operated, portable, and low-power applications.

The 74LV14APW features six inverting Schmitt-trigger inputs, each capable of transforming an irregular input signal into a well-defined output signal with hysteresis. This characteristic effectively eliminates noise and provides a stable output, ensuring reliable operation even in environments with electrical disturbances. The hysteresis level is set to provide a great noise margin, protecting against unexpected voltage spikes and dips.

Manufactured in a TSSOP14 (Thin Shrink Small Outline Package) with a body width of 4.4 mm, the 74LV14APW is designed for space-saving on printed circuit boards (PCBs), making it an excellent choice for compact electronic assemblies. The lead (Pb)-free package is also RoHS compliant, adhering to current environmental standards and regulations for electronic components.

Key features of the 74LV14APW include:

  • Low-voltage operation: 2.0V to 5.5V
  • Six Schmitt-trigger inverting inputs
  • High noise immunity
  • Low power consumption
  • Capable of driving 15 LSTTL loads at 5V
  • Complies with JEDEC standard no. 8-1A
  • Inputs accept voltages up to 5.5V
  • ESD protection:
    • HBM JESD22-A114F exceeds 2000V
    • MM JESD22-A115-A exceeds 200V
  • Multiple package options

Applications for the 74LV14APW are diverse and include signal conditioning, pulse shaping, oscillator circuits, and any application requiring a clean and stable output signal from a noisy input. With its ability to interface with TTL levels, the 74LV14APW is also well-suited for use in mixed-voltage environments, offering designers flexibility and compatibility with both existing and new circuit designs.

As a testament to NXP's commitment to quality and reliability, the 74LV14APW is rigorously tested to ensure performance standards are met. For engineers and designers looking for a reliable and efficient Schmitt-trigger inverting gate solution, the 74LV14APW from NXP Semiconductors is an excellent choice.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9115 $66.9025
75+ $1.5685 $117.6375
115+ $1.5200 $174.8000
160+ $1.4715 $235.4400
205+ $1.4218 $291.4690
275+ $1.2751 $350.6525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess