EN
  • EN
  • DE
  • IT

74LV139PW,118

Part No 74LV139PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DUAL 2-4 DECOD/DEMUX 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 12mA, 12mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 117714-74LV139PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV139PW,118 CAD Model

Description

Product Overview: 74LV139PW,118 by NXP Semiconductors

The 74LV139PW,118 is a high-performance, low-voltage dual 2-to-4 line decoder/demultiplexer integrated circuit, part of NXP Semiconductors' advanced 74LV family. This device is designed to support the creation of high-speed memory decoding or data routing applications, suitable for operating in a wide range of electronics systems due to its versatility and performance characteristics.

Key Features

  • Logic Family: The 74LV139PW,118 belongs to the 74LV logic family, which is known for its low-voltage operation and low power consumption, making it ideal for battery-operated and portable devices.
  • Operating Voltage: It operates on a voltage range of 1.0V to 5.5V, providing compatibility with TTL levels while ensuring minimal power usage.
  • High-Speed Performance: This IC is capable of fast switching, which is crucial for applications requiring high-speed data processing and throughput.
  • Dual Decoder/Demultiplexer: It contains two independent 2-to-4 decoders, each with an enable input. This feature allows for flexible usage in a wide array of decoding applications.
  • Output Capability: The device can drive up to 5.2 mA at the output, enabling it to interface with other logic families or drive light loads.
  • Package: The IC is housed in a TSSOP16 (Thin Shrink Small Outline Package) with 16 pins, which is beneficial for space-constrained applications.

Applications

The 74LV139PW,118 is suitable for a variety of applications, including but not limited to:

  • Memory decoding in computer systems
  • Data multiplexing
  • Control logic for digital systems
  • Function selection in complex electronics

Quality and Reliability

NXP Semiconductors ensures that their products meet high-quality standards. The 74LV139PW,118 is manufactured with robustness and longevity in mind, making it a reliable choice for both commercial and industrial applications. Its low power consumption and compatibility with various voltage levels also make it an environmentally conscious choice for energy-sensitive designs.

In summary, the 74LV139PW,118 from NXP Semiconductors is a versatile and efficient solution for designers looking to implement decoding or demultiplexing functions in their systems, with the added benefit of low-voltage operation and high-speed performance.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8228 $59.2788
50+ $2.3158 $115.7900
78+ $2.2442 $175.0476
107+ $2.1714 $232.3398
138+ $2.0986 $289.6068
185+ $1.8815 $348.0775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess