EN
  • EN
  • DE

74LV139D,118

Part No 74LV139D,118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DUAL 2-4 DECOD/DEMUX 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 12mA, 12mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 137983-74LV139D,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV139D,118 CAD Model

Description

Product Overview: 74LV139D,118

The 74LV139D,118 is a high-performance, low-voltage silicon gate CMOS dual 2-to-4 line decoder/demultiplexer manufactured by NXP Semiconductors. This integrated circuit (IC) is designed to be used in applications that require the conversion of a binary input signal into a one-of-four output, with two separate decoding sections that can be used independently or in conjunction with one another.

Key Features

  • Logic Family: The device belongs to the 74LV family, which is known for its low-voltage operation and compatibility with TTL levels.
  • Operating Voltage: The 74LV139D,118 operates at a voltage range of 2.0 to 5.5 volts, making it ideal for interfacing with both 3.3V and 5V systems.
  • High-Speed Performance: This IC offers high-speed performance with a typical propagation delay of only 8.5 ns at a 5V supply, ensuring rapid response times for critical applications.
  • Dual Decoder/Demultiplexer: It contains two independent 2-to-4 decoders, each with an enable input (nE), two input lines (nA and nB), and four mutually exclusive outputs (nY0 to nY3).
  • Power Consumption: The 74LV139D,118 features low power consumption, which is a crucial attribute for battery-powered and energy-sensitive designs.
  • Output Capability: The device can drive up to 5.5 mA at 5V, providing sufficient current for most low-power applications.
  • Package: It comes in a standard SOIC-16 package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB).

Applications

The 74LV139D,118 is versatile and can be used in a wide range of applications, including:

  • Memory decoding or data routing
  • Control systems
  • Computer systems
  • Instrumentation and test equipment
  • Communication devices

Conclusion

With its dual independent decoding capability, low power consumption, and high-speed operation, the 74LV139D,118 from NXP Semiconductors is an excellent choice for designers looking to implement efficient decoding or demultiplexing functions in their electronic systems. Its compatibility with multiple voltage levels and standard packaging ensures it can be easily integrated into a broad range of applications, from simple consumer electronics to more complex industrial systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess