EN
  • EN
  • DE

74LV08DB

Part No 74LV08DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input AND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132531-74LV08DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV08DB CAD Model

Description

The 74LV08DB from NXP Semiconductors is a high-performance, low-voltage Quad 2-input AND gate integrated circuit. This device is designed to operate at a nominal voltage of 3.3V, making it ideal for low-power and battery-operated systems. With its ability to function from 1.0V to 5.5V, the 74LV08DB offers designers the flexibility to use it in various applications that require different voltage levels.

Key Features

  • Supply Voltage Range: Operates from 1.0V to 5.5V, providing compatibility with a wide range of other logic families.
  • Logic Type: Quad 2-input AND gate, a fundamental logic function used in digital circuits.
  • High Noise Immunity: Ensures stable operation in electrically noisy environments.
  • Low Power Consumption: Ideal for battery-operated and power-sensitive applications.
  • Output Capability: Can drive up to 15 LSTTL loads, providing adequate current for multiple connections.
  • Symmetrical Output Impedance: Provides balanced drive characteristics.
  • High-Speed Performance: Fast switching times with a typical propagation delay of only 3.9ns at 5V.
  • ESD Protection: Human Body Model tested to exceed 2000V, ensuring robustness and reliability.
  • Package: Available in a standard SO14 package, suitable for surface mount technology (SMT).

Applications

The 74LV08DB is versatile and can be used in a wide array of digital applications. It is particularly well-suited for use in:

  • Logic gates and digital circuits
  • Microprocessor or microcontroller systems
  • Portable devices and mobile technology
  • Power management systems
  • Computing and data storage devices
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The 74LV08DB undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and longevity. Customers can trust the 74LV08DB for their critical applications where consistent operation and durability are paramount.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4428 $69.7712
9+ $14.3116 $128.8044
13+ $13.8646 $180.2398
18+ $13.4176 $241.5168
23+ $12.9707 $298.3261
30+ $11.6285 $348.8550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess