Overview of Product 74LCT244ADB from NXP
The 74LCT244ADB is a high-performance, octal buffer and line driver designed to meet the requirements of high-speed memory address drivers, clock drivers, and bus-oriented receivers and transmitters. Manufactured by NXP, a leader in the semiconductor industry, this integrated circuit is part of their LCT (Low-voltage CMOS Technology) family, offering a perfect blend of power efficiency and speed.
Key Features
- Octal Bus Interface: The 74LCT244ADB features eight independent buffer/line drivers with 3-state outputs, making it ideal for interfacing with bus lines in a wide range of applications.
- Low-Voltage Operation: Designed to operate at a nominal voltage of 3.3V, it is compatible with 5V tolerant inputs, which provides flexibility in mixed-voltage systems and ensures compatibility with older logic families.
- High Drive: It can drive up to 15 LSTTL loads, ensuring strong signal transmission and enhanced performance in driving heavy loads.
- Power-Down Protection: Inputs and outputs on the 74LCT244ADB are protected against excessive power-down conditions, safeguarding the device and connected components from potential damage.
- Noise/EMI Reduction: The 3-state outputs significantly reduce noise by preventing driving lines when they are not in use, which also minimizes electromagnetic interference (EMI).
Applications
The versatility of the 74LCT244ADB makes it suitable for a wide array of applications, such as:
- Memory address driving
- Bus transceiver roles in data communication
- Buffering signals for data highways
- General-purpose logic interfacing
- Supporting high-speed signal propagation
Technical Specifications
The 74LCT244ADB is offered in a 20-pin SSOP package, ensuring a compact footprint for space-constrained applications. It operates over a wide temperature range from -40°C to +85°C, making it robust for industrial applications. The device also boasts fast propagation delays and output transition times, which are critical for high-speed operations.
With its combination of features, the 74LCT244ADB from NXP stands as a reliable choice for designers looking to implement a high-speed, low-power octal buffer/line driver in their systems.