EN
  • EN
  • DE

74HCT86PWR

Part No 74HCT86PWR
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815931-74HCT86PWR
Ultra Librarian 3D Model Ultra Librarian 74HCT86PWR CAD Model

Description

The 74HCT86PWR is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This particular IC is part of the 74HCT series, which is compatible with TTL levels and known for its high-speed CMOS technology. It is commonly used in digital logic circuits where low power consumption and high-speed operation are essential.

Key Features

  • Logic Type: The device is a Quad 2-input Exclusive-OR (XOR) gate, which provides the Boolean function Y = A ⊕ B in positive logic.
  • Supply Voltage Range: It operates on a wide supply voltage range from 4.5V to 5.5V, making it suitable for interfacing with standard 5V digital systems.
  • High-Speed: The 74HCT86PWR boasts a high-speed performance, ensuring quick response times in critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, it maintains low power consumption, which is ideal for battery-operated and power-sensitive designs.
  • Output Drive Capability: The IC can drive up to 10 LSTTL loads, providing sufficient current for a variety of digital loads.
  • Package: It comes in a TSSOP-14 (Thin Shrink Small Outline Package) that is suitable for surface-mounted technology (SMT), allowing for compact and efficient PCB designs.

Applications

The 74HCT86PWR is versatile and can be used in a broad range of applications, including:

  • Digital signal processing
  • Computer logic
  • Function generators
  • Encryption and coding circuits
  • Parity generators and checkers

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The 74HCT86PWR is no exception, with rigorous testing and quality control measures in place to ensure it meets industry standards for performance and durability.

Ordering Information

To order or inquire about the 74HCT86PWR, visit the NXP Semiconductors website or contact an authorized distributor. Ensure you refer to the correct part number to receive the exact specifications outlined in this description.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess