EN
  • EN
  • DE

74HCT7046AD,112

Part No 74HCT7046AD,112
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL W/LOCK DETECTOR 16SOIC / Phase Lock Loop (PLL) IC 21MHz 1 16-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr NXP USA Inc.
Series 74HCT
Package Tube
Product Status Obsolete
Type Phase Lock Loop (PLL)
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 21MHz
Divider/Multiplier No/No
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number 74HCT7046
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74HCT7046AD,933827490112,954-74HCT7046AD112,NEXNXP74HCT7046AD112,74HCT7046AD-ND,2156-74HCT7046AD112-NX
Standard Package 50
Win Source Part Number 1040448-74HCT7046AD,112
Ultra Librarian 3D Model Ultra Librarian 74HCT7046AD,112 CAD Model

Description

The 74HCT7046AD,112 is a high-quality phase-locked loop (PLL) circuit that comes from the reputable manufacturer NXP Semiconductors. This integrated circuit (IC) is part of the 74HCT family, which is well-known for its high-speed CMOS technology. The device is designed to provide a versatile solution for implementing PLL-based systems in various electronics applications.

Key Features

  • Type: Phase-Locked Loop (PLL)
  • Family: High-Speed CMOS (74HCT)
  • Package: SO-16, which is a small-outline package with 16 pins
  • Supply Voltage Range: 4.5 V to 5.5 V, making it compatible with TTL levels
  • Input Frequency: Up to 38 MHz, allowing for high-speed operations
  • Low Power Consumption: Suitable for power-sensitive applications
  • Lock Detection: Provides a lock detect function for increased reliability

Applications

The 74HCT7046AD,112 is ideal for a wide range of applications where accurate clock generation is required. It is commonly used in:

  • Frequency synthesis and modulation
  • Signal processing
  • Wireless communication systems
  • Telecommunication equipment
  • Data communication links
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74HCT7046AD,112 is no exception. This PLL circuit is manufactured using robust silicon-gate CMOS technology, which ensures high performance and reliability. The device is also characterized for operation from -40°C to +125°C, making it suitable for industrial temperature ranges.

Product Code Explanation

The product code 74HCT7046AD,112 can be broken down to help understand the specifics of this IC:

  • 74HCT refers to the logic family and technology used.
  • 7046A denotes the specific PLL type within the 74HCT family.
  • D indicates the package type, which in this case is SO-16.
  • 112 is the order number suffix used by NXP to identify packaging and shipping configurations.

In conclusion, the 74HCT7046AD,112 from NXP is a versatile and reliable component for designers and engineers looking to incorporate PLL functionality into their designs with the assurance of quality that comes with the NXP brand.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess