The 74HCT4075N is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors. It is part of the 74HCT family, which is compatible with TTL levels. This integrated circuit is characterized by its triple 3-input OR gate functionality, making it a versatile component for various digital applications.
Key Features
- Logic Type: OR gate
- Number of Gates: 3
- Number of Inputs per Gate: 3
- Output Current: -5.2 mA, 5.2 mA
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +125°C
- Package: 14-Pin PDIP
- Logic Family: HCT
- Logic IC Base Number: 744075
Product Advantages
The 74HCT4075N offers several advantages for circuit designers and electronic enthusiasts. Its compatibility with TTL levels allows for easy integration into systems using older logic families. The device features low power consumption, which is ideal for battery-operated applications. Additionally, the high noise immunity and balanced propagation delays ensure reliable performance in noisy environments and synchronous operations, respectively.
Applications
This triple 3-input OR gate is suitable for a wide range of applications, such as:
- Logic function implementation
- Signal processing
- Control systems
- Computing
- Interface circuitry
The 74HCT4075N is provided in a 14-pin plastic dual in-line package (PDIP), making it easy to handle and integrate into both prototyping and production environments. Its robustness and wide operating temperature range make it suitable for industrial applications that require reliable performance under extreme conditions.
Overall, the NXP 74HCT4075N is a reliable and functional choice for designers looking to implement OR logic functions with the added benefit of triple input gates for complex logic circuitry.