EN
  • EN
  • DE

74HCT4067D,118

Part No 74HCT4067D,118
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Multiplexer Switch ICs 74HCT4067D/SOT137/SO24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 120 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm
Single Supply Voltage (V+) 4.5 V to 5.5 V
Max Switch Time (Ton,Toff) 65ns, 60ns
-3db Bandwidth 100MHz
Channel Capacitance(CS off, CD off) 3.5pF
Max Leakage Current (IS off) 800nA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 24-SO
Win Source Part Number 103527-74HCT4067D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT4067D,118 CAD Model

Description

Product Overview: 74HCT4067D,118 by NXP Semiconductors

The 74HCT4067D,118 is a high-performance, 16-channel analog multiplexer/demultiplexer manufactured by NXP Semiconductors, a leader in the semiconductor industry. This versatile component is part of the 74HCT family, which is known for its compatibility with TTL levels. It's designed to operate in a wide voltage range of 4.5V to 5.5V, making it suitable for interfacing with both digital and analog signals in a variety of electronic applications.

Key Features

  • Channel Configuration: The 74HCT4067D,118 offers 16 single-ended channels that can be controlled by 4 binary control inputs (A0 to A3). This allows for flexible routing of signals within complex electronic systems.
  • Low ON Resistance: With its low ON resistance, this multiplexer ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity in precise applications.
  • High Noise Immunity: The 74HCT4067D,118 features a high noise immunity characteristic of the HCT family, ensuring reliable performance even in environments with electrical noise.
  • Wide Operating Temperature: This device is designed to function over a broad temperature range from -40°C to +125°C, catering to industrial and automotive requirements.
  • Latch-up Performance: It exceeds 100mA per JESD 78, Class II, providing robustness against latch-up phenomena.

Applications

The 74HCT4067D,118 is ideal for various applications where multiple analog or digital signals need to be routed to a single destination. Common use cases include:

  • Data acquisition systems
  • Signal routing in audio and video equipment
  • Industrial control systems
  • Automotive electronics
  • Analog-to-digital conversion
  • Communication systems

Package and Quality

The device comes in a slim 48-pin SMD plastic package, referred to as SSOP48, which is suitable for surface-mounted design, allowing for efficient use of PCB space. Furthermore, the 74HCT4067D,118 adheres to strict quality standards, ensuring high reliability and performance consistency for your electronic designs.

In conclusion, the 74HCT4067D,118 from NXP Semiconductors is a top-tier choice for designers looking for a multiplexer/demultiplexer that delivers flexibility, reliability, and precision in a compact form factor.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess