EN
  • EN
  • DE

74HCT4052DB,118

Part No 74HCT4052DB,118
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 150 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm
Single Supply Voltage (V+) 4.5 V to 5.5 V
Dual Supply Voltage(V±) ±1 V to 5 V
Max Switch Time (Ton,Toff) 60ns, 48ns
-3db Bandwidth 180MHz
Channel Capacitance(CS off, CD off) 3.5pF
Max Leakage Current (IS off) 2μA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-SSOP
Win Source Part Number 138244-74HCT4052DB,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT4052DB,118 CAD Model

Description

The 74HCT4052DB,118 is a high-quality multiplexer/demultiplexer integrated circuit from NXP Semiconductors. This versatile component is part of the 74HCT family, known for its compatibility with TTL (Transistor-Transistor Logic) levels while operating with the low power consumption of CMOS technology.

Key Features

  • Dual 4-channel Multiplexing: The 74HCT4052DB,118 can control two sets of four channels, allowing for efficient signal routing within electronic systems.
  • Wide Operating Voltage: It operates across a wide voltage range of 2 V to 10 V, making it suitable for various applications and compatible with many other logic families.
  • Low Power Dissipation: This IC has an extremely low quiescent current, which minimizes power consumption when the device is in a steady state, contributing to energy-efficient designs.
  • High Noise Immunity: The 74HCT4052DB,118 features a high noise immunity characteristic of CMOS devices, ensuring reliable performance in electrically noisy environments.
  • Standard Pinout: It comes in a standard SOIC-16 package, which is widely used and easily integrated into various circuit boards.

Applications

The flexibility of the 74HCT4052DB,118 makes it an ideal choice for a range of applications, including:

  • Analog multiplexing and demultiplexing
  • Signal gating
  • Data routing
  • Function generation
  • Communication systems
  • Control systems

Product Specifications

The 74HCT4052DB,118 is designed to meet the rigorous demands of modern electronic devices. Here are some of its specifications:

  • Logic Type: Multiplexer/Demultiplexer
  • Number of Circuits: 2
  • Number of Inputs/Outputs: 4
  • Package / Case: SOIC-16
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +125°C

In conclusion, the 74HCT4052DB,118 from NXP is a reliable and versatile choice for designers looking to implement efficient multiplexing or demultiplexing in their electronic systems. Its compatibility with TTL logic levels and low-power CMOS performance make it a smart choice for a multitude of applications.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess