EN
  • EN
  • DE

74HCT4051BQ,115

Part No 74HCT4051BQ,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 120 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm
Single Supply Voltage (V+) 4.5 V to 5.5 V
Dual Supply Voltage(V±) ±1 V to 5 V
Max Switch Time (Ton,Toff) 39ns, 32ns
-3db Bandwidth 180MHz
Channel Capacitance(CS off, CD off) 3.5pF
Max Leakage Current (IS off) 400nA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-DHVQFN (2.5x3.5)
Win Source Part Number 114544-74HCT4051BQ,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT4051BQ,115 CAD Model

Description

Product Overview: 74HCT4051BQ,115

The 74HCT4051BQ,115 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This versatile device is an 8-channel analog multiplexer/demultiplexer that is part of the 74HCT family, which is known for its compatibility with TTL-based designs. It operates as a single 8-channel multiplexer or can be configured as two 4-channel multiplexers, providing flexibility in the management of analog signals in a variety of electronic applications.

Key Features

  • Versatile Functionality: The device can handle both digital and analog signals, allowing it to be used in a wide range of applications such as signal gating, multiplexing, and demultiplexing.
  • Low Power Consumption: As part of the HCT family, the 74HCT4051BQ,115 is designed for low power consumption while maintaining high-speed operation, making it suitable for battery-operated and power-sensitive applications.
  • High Noise Immunity: The device features a balanced propagation delay and transition times, providing excellent noise immunity and stable performance.
  • Wide Operating Voltage: It operates across a wide voltage range from 2V to 6V, which allows for use in systems with different power supply levels.
  • Logic Level Translation: The 74HCT4051BQ,115 can also be used for logic level translation from 5V to 3.3V, making it a convenient choice for mixed-voltage systems.

Applications

With its multiplexing capabilities, the 74HCT4051BQ,115 is ideal for use in:

  • Analog and digital multiplexing/demultiplexing
  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication systems
  • Instrumentation
  • Computer peripherals

Package and Quality

The 74HCT4051BQ,115 comes in a DHVQFN16 package, which is a leadless, plastic package with 16 terminals. It is designed for surface mount technology (SMT), making it suitable for compact PCB designs. The product adheres to the highest quality standards set by NXP, ensuring reliability and performance consistency for the end-user.

In summary, the 74HCT4051BQ,115 from NXP Semiconductors is a highly reliable and flexible solution for analog signal management in various electronic systems, providing a combination of performance, power efficiency, and design convenience.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess