Product Overview: NXP 74HCT2G04GW
The NXP 74HCT2G04GW is a high-speed Si-gate CMOS device that belongs to the 74HCT family, which is characterized by its compatibility with TTL levels. This integrated circuit is a dual inverter, designed to offer the functionality of two inverters in a single, compact package. It is particularly suitable for applications where space is at a premium and low power consumption is essential.
Key Features
- Logic Type: The device comprises two independent inverters, providing the ability to invert two separate input signals.
- Supply Voltage Range: It operates on a supply voltage range of 4.5V to 5.5V, making it compatible with standard 5V TTL logic levels.
- High Noise Immunity: The 74HCT2G04GW features a balanced propagation delay and transition times, providing a high noise immunity of typically 0.8 VCC.
- Low Power Consumption: With a low power consumption characteristic of CMOS technology, it is an energy-efficient choice for modern electronic applications.
- Output Drive Capability: The device can drive up to 5 TTL loads, offering sufficient current for a wide range of applications.
- Package: It is available in a compact SOT363 package, which helps to minimize the footprint on printed circuit boards.
Applications
The 74HCT2G04GW is versatile and can be used in a variety of applications. Its primary use is to invert signal levels, making it an essential component in digital circuits where signal conditioning is required. It can be found in:
- Logic level translation
- Oscillator circuits
- Wave shaping
- Signal processing
Quality and Reliability
NXP is known for its commitment to quality, and the 74HCT2G04GW is no exception. It is manufactured under stringent conditions to ensure high reliability and performance consistency. The device also complies with the JEDEC standard JESD7A and is specified from -40°C to +125°C, ensuring its operation in a wide range of environmental conditions.
Whether you're designing consumer electronics, industrial control systems, or any other application that requires reliable logic inversion with TTL compatibility, the NXP 74HCT2G04GW is an excellent choice that combines performance with compactness.