EN
  • EN
  • DE

P2600SCL

Part No P2600SCL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description gas plasma arresters-package dimensions/specifications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234297-P2600SCL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P2600SCL CAD Model

Description

The P2600SCL is a SIDACtor® protection thyristor manufactured by Littelfuse, specifically designed to safeguard sensitive electronic equipment from damaging overvoltage transients. This device provides reliable surge protection against events such as lightning strikes, inductive load switching, and electrostatic discharge (ESD).

Applications:

  • Telecommunications Equipment: Protection for subscriber line interface circuits (SLICs), modems, and other telecom devices from voltage surges.
  • Data Communication Lines: Providing surge protection for RS-232, RS-485, and Ethernet interfaces.
  • Industrial Control Systems: Safeguarding programmable logic controllers (PLCs), sensors, and other industrial electronic components.
  • Security Systems: Protecting alarm panels, CCTV cameras, and access control systems from lightning-induced surges.
  • Power Supplies: Input protection for AC/DC and DC/DC power supplies to prevent damage from line transients.

Features:

  • Low Voltage Overshoot: Minimizes voltage overshoot during surge events, providing effective protection for sensitive components.
  • High Surge Current Capability: Withstands high surge currents without degradation, ensuring reliable performance under severe conditions.
  • Low Capacitance: Maintains signal integrity in high-speed data communication circuits by minimizing distortion.
  • RoHS Compliant: Complies with environmental standards for hazardous substances.
  • DO-214AA Package: Compact surface-mount package for easy integration into circuit boards.

Benefits:

  • Enhanced Equipment Reliability: Protects sensitive components from damage, extending the lifespan of electronic devices.
  • Reduced Downtime: Minimizes equipment failures due to overvoltage events, reducing service interruptions.
  • Improved System Performance: Low capacitance ensures minimal signal degradation in communication applications.
  • Cost-Effective Protection: Provides reliable surge protection at a reasonable cost, preventing costly repairs and replacements.
  • Simplified Design: Surface-mount package facilitates easy assembly and integration into electronic circuits.

Additional Details:

The P2600SCL features a breakover voltage (VBO) of 260V. When a surge exceeds this voltage threshold, the SIDACtor rapidly switches to a low on-state voltage, effectively diverting the excess current away from the protected circuits. This rapid response time and low clamping voltage are crucial for ensuring effective surge protection. The holding current (IH) specification ensures that the device remains in the on-state throughout the duration of the surge event, providing continuous protection.

Littelfuse SIDACtor devices are well-known for their robustness and reliability, making them a popular choice for overvoltage protection in a wide range of applications. The P2600SCL provides dependable protection for electronic systems against voltage transients.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6544 $50.4336
46+ $2.1780 $100.1880
72+ $2.1099 $151.9128
98+ $2.0418 $200.0964
127+ $1.9738 $250.6726
170+ $1.7696 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess