The NXP 74HCT242 is a high-speed Si-gate CMOS device that is part of the 74HCT family. This integrated circuit is designed to provide a dual 4-bit bus transceiver with 3-state outputs. It is primarily intended for two-way asynchronous communication between data buses and can be used for driving bus lines or buffer memory address registers.
Key Features
- Compatibility: The device is compatible with both TTL and CMOS levels, ensuring easy integration with various types of digital circuits.
- Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it suitable for 5V systems.
- High Noise Immunity: The 74HCT242 features a high noise immunity characteristic of the HCT family, ensuring stable operation in electrically noisy environments.
- Low Power Consumption: Despite its high-speed operation, the device has a low power consumption, which is beneficial for power-sensitive applications.
Functional Description
The 74HCT242 contains two identical, independent bidirectional 4-bit transceivers. Each transceiver has four input/output lines (A1 to A4, B1 to B4), two output enable inputs (OE1, OE2), and two directional control inputs (DIR1, DIR2). The directional control inputs determine the data flow direction: when DIR is high, data flows from A to B, and when DIR is low, data flows from B to A. The output enable inputs, when high, disable the outputs and put them in a high-impedance state, allowing for bus line control.
Applications
The NXP 74HCT242 is versatile and can be used in a broad range of applications, including:
- Bus transceiver in microprocessor systems
- Memory switching
- Buffer registers
- Data storage and retrieval systems
- Input/output port expansion
With its robust design and compatibility with multiple logic families, the NXP 74HCT242 is a reliable choice for designers and engineers looking to create efficient and high-performance digital systems.