Product Overview: 74HCT1G08GV from NXP
The 74HCT1G08GV is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, a leader in the electronics industry, this product is a testament to the company's commitment to providing innovative and reliable components for the electronics market.
This particular integrated circuit is a single 2-input AND gate, encapsulated in a compact SOT-753 (5-pin) package, which is also known as SC-74A or SOT-353. It is designed for general-purpose use in a wide array of digital applications. The 74HCT1G08GV operates with a power supply voltage range of 4.5V to 5.5V, making it compatible with TTL levels while offering the benefits of CMOS technology such as lower power consumption and higher speeds.
Key Features
- Logic Type: 2-input AND gate
- Supply Voltage Range: 4.5V to 5.5V
- Output Capability: Standard
- ICC Category: Logic ICs
- Package Type: SOT-753 (SC-74A, SOT-353)
- Temperature Range: -40°C to +125°C
Performance and Quality
The 74HCT1G08GV is characterized by its high noise immunity and low power consumption. It is capable of driving 5V TTL loads with the same speed and power efficiency as CMOS. The symmetrical output impedance ensures balanced propagation delays, while the inputs are equipped with hysteresis for improved noise immunity.
As with all NXP products, the 74HCT1G08GV is manufactured to high standards, ensuring reliability and performance consistency. It is specified in compliance with JEDEC standard no. 7A and is RoHS compliant, making it suitable for use in environmentally sensitive applications.
Applications
With its versatile design, the 74HCT1G08GV is suitable for a variety of applications, including:
- Function generators
- Logic level translators
- Power management
- Embedded system controls
- Alarm systems
- Microprocessor inputs
Whether you are designing a complex digital system or simply need a reliable logic gate for a basic circuit, the 74HCT1G08GV from NXP provides a practical solution with its combination of high-speed operation, low power consumption, and robust packaging.